Tektronix, Inc. Pulse Generator PG508

Description
The PG508 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 50 MHz 20 V in a ±20 V window to high impedance 10 V into 50 ohms Requires TM 500-Series Power Module The Tektronix PG508 is a 50 MHz pulse generator plug-in for the TM500 system. It features independent control of leading and trailing end transition times. The Tektronix PG508 Pulse Generator provides a pulse period of < / = 20 ns to > / = 200 ms between 50 MHz and 5 Hz and features independently variable rise times and fall times to 5 ns.
Description
The PG508 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 50 MHz 20 V in a ±20 V window to high impedance 10 V into 50 ohms Requires TM 500-Series Power Module The Tektronix PG508 is a 50 MHz pulse generator plug-in for the TM500 system. It features independent control of leading and trailing end transition times. The Tektronix PG508 Pulse Generator provides a pulse period of < / = 20 ns to > / = 200 ms between 50 MHz and 5 Hz and features independently variable rise times and fall times to 5 ns.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - PG508 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
PG508
Pulse Generator PG508
The PG508 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 50 MHz 20 V in a ±20 V window to high impedance 10 V into 50 ohms Requires TM 500-Series Power Module The Tektronix PG508 is a 50 MHz pulse generator plug-in for the TM500 system. It features independent control of leading and trailing end transition times. The Tektronix PG508 Pulse Generator provides a pulse period of < / = 20 ns to > / = 200 ms between 50 MHz and 5 Hz and features independently variable rise times and fall times to 5 ns.

The PG508 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 50 MHz
  • 20 V in a ±20 V window to high impedance
  • 10 V into 50 ohms
  • Requires TM 500-Series Power Module

The Tektronix PG508 is a 50 MHz pulse generator plug-in for the TM500 system. It features independent control of leading and trailing end transition times. The Tektronix PG508 Pulse Generator provides a pulse period of < / = 20 ns to > / = 200 ms between 50 MHz and 5 Hz and features independently variable rise times and fall times to 5 ns.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PG508
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1882473 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Inputs 2
Maximum 0.5000 MHz
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details