Tektronix, Inc. TV Generator 1410

Description
The 1410 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix 1410 NTSC Mainframe generates chrominance subcarrier at 3.579545 MHz ±10 Hz. Each ±1 Hz color standard has a proportional control oven for the oscillator circuit. A front-panel lamp indicates proper operation of the oven. This instrument comes with one SPG2 sync pulse generator (other plug-ins sold separately). The SPG2 has an output amplitude of 2 Vp-p into 75-ohms, & composite video amplitude of 1 V into 75-ohms. It uses either internally generated or externally supplied subcarrier for color standard reference. Subcarrier source is front panel selectable. The SPG2 comes with two external synchronization modes, external reference & Genlock. The input requirements for the sync source is 1 V nominal composite video or black burst, sync negative with sync amplitude of 286 mV ±6 dB & burst amplitude of 286 mV ±12 dB.
Description
The 1410 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix 1410 NTSC Mainframe generates chrominance subcarrier at 3.579545 MHz ±10 Hz. Each ±1 Hz color standard has a proportional control oven for the oscillator circuit. A front-panel lamp indicates proper operation of the oven. This instrument comes with one SPG2 sync pulse generator (other plug-ins sold separately). The SPG2 has an output amplitude of 2 Vp-p into 75-ohms, & composite video amplitude of 1 V into 75-ohms. It uses either internally generated or externally supplied subcarrier for color standard reference. Subcarrier source is front panel selectable. The SPG2 comes with two external synchronization modes, external reference & Genlock. The input requirements for the sync source is 1 V nominal composite video or black burst, sync negative with sync amplitude of 286 mV ±6 dB & burst amplitude of 286 mV ±12 dB.

Suppliers

Company
Product
Description
Supplier Links
TV Generator - 1410 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
1410
TV Generator 1410
The 1410 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix 1410 NTSC Mainframe generates chrominance subcarrier at 3.579545 MHz ±10 Hz. Each ±1 Hz color standard has a proportional control oven for the oscillator circuit. A front-panel lamp indicates proper operation of the oven. This instrument comes with one SPG2 sync pulse generator (other plug-ins sold separately). The SPG2 has an output amplitude of 2 Vp-p into 75-ohms, & composite video amplitude of 1 V into 75-ohms. It uses either internally generated or externally supplied subcarrier for color standard reference. Subcarrier source is front panel selectable. The SPG2 comes with two external synchronization modes, external reference & Genlock. The input requirements for the sync source is 1 V nominal composite video or black burst, sync negative with sync amplitude of 286 mV ±6 dB & burst amplitude of 286 mV ±12 dB.

The 1410 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

The Tektronix 1410 NTSC Mainframe generates chrominance subcarrier at 3.579545 MHz ±10 Hz. Each ±1 Hz color standard has a proportional control oven for the oscillator circuit. A front-panel lamp indicates proper operation of the oven. This instrument comes with one SPG2 sync pulse generator (other plug-ins sold separately).

The SPG2 has an output amplitude of 2 Vp-p into 75-ohms, & composite video amplitude of 1 V into 75-ohms. It uses either internally generated or externally supplied subcarrier for color standard reference. Subcarrier source is front panel selectable. The SPG2 comes with two external synchronization modes, external reference & Genlock. The input requirements for the sync source is 1 V nominal composite video or black burst, sync negative with sync amplitude of 286 mV ±6 dB & burst amplitude of 286 mV ±12 dB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1410
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details