Tektronix, Inc. Arbitrary Waveform Generator AWG7122B

Description
The AWG7122B is a 3.5 GHz arbitrary waveform generator from Tektronix. Features: 12 GS/s (24 GS/s) and 6 GS/s Models 9.6 GHz Effective RF Frequency Output 1 or 2 Arbitrary Waveform Outputs Accurate Timing with only 20 psp-p Total Jitter (at 10-12 BER, Typical) 35 ps Tr/Tf (20% to 80%) ±100 ps Range (1 ps Resolution) Interchannel Skew Control 2 or 4 Variable-level Marker Outputs Accurate Timing with only 30 psp-p Total Jitter (at 10-12 BER, Typical) 45 ps Tr/Tf (20% to 80%) Up to 300 ps Range (1 ps Resolution) Delay Control Vertical Resolution up to 10 bit Available: 10 bit (No Marker Output) or 8 bit (with Two Marker Outputs) Up to 64M (64,800,000) Point Record Length provides Longer Data Streams Down to 100 fs Resolution Edge Timing Shift Control 16,000 Step Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches Real-time Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches Intuitive User Interface Shortens Test Time Integrated PC Supports Network Integration and provides a Built-in DVD, Removable Hard Drive, LAN, and USB Ports Applications: High-speed Serial Communications Up to 12 Gb/s Data Rate as a Binary Data Source (2x Oversampling, Interleaved) Up to 8 Gb/s Data Rate as a Universal Direct Synthesis Source (3x Oversampling, Interleaved) 64M Point (Standard) and 128M Point (Optional) Memory Record Length Enables Generation of Longer Waveforms Provides any Profile Multilevel Signals to allow Timing (Jitter) Margin Testing without External Power Combiners Wideband RF for Communications and Defense Electronics Wideband Modulated Arbitrary Direct RF Output up to 9.6 GHz Ultra Wideband (UWB) IQ/IF Signal Generation with 2-channel, 12 GS/s, and 10 bit Resolution Direct RF Generation of all WiMedia Band Groups (BG1 to BG6) Disk Drive (Magnetic/Optical) Read/Write: Up to 6 Gb/s Data Rate (2 points/cell) or 42 ps Timing Resolution Mixed-signal Design and Test: 2-channel Analog plus 4-channel Marker Outputs High-speed, Low-jitter Data/Pulse and Clock Source Real-world, Ideal, or Distorted Signal Generation – Including all the Glitches, Anomalies, and Impairments Playback of Oscilloscope Captured Signals, Including Enhancements such as Adding Predistortion Effects Waveform Vectors Imported from Third-party Tools such as MathCAD, MATLAB, Excel, and Others The Tektronix AWG7122B arbitrary waveform generator delivers a unique combination of superior signal stimulus, unrivaled sample rate, bandwidth, and uncompromised usability. This offers the industry’s best solution to the challenging signal stimulus issues faced by designers verifying, characterizing, and debugging sophisticated electronic designs. The direct synthesis signal generation enables a variety of signal outputs including multilevel, pre/de-emphasis, jitter (Rj, Pj, ISI, DCD), SSC, and wander elements. The image is for reference only. See product specification for details.
Datasheet
Description
The AWG7122B is a 3.5 GHz arbitrary waveform generator from Tektronix. Features: 12 GS/s (24 GS/s) and 6 GS/s Models 9.6 GHz Effective RF Frequency Output 1 or 2 Arbitrary Waveform Outputs Accurate Timing with only 20 psp-p Total Jitter (at 10-12 BER, Typical) 35 ps Tr/Tf (20% to 80%) ±100 ps Range (1 ps Resolution) Interchannel Skew Control 2 or 4 Variable-level Marker Outputs Accurate Timing with only 30 psp-p Total Jitter (at 10-12 BER, Typical) 45 ps Tr/Tf (20% to 80%) Up to 300 ps Range (1 ps Resolution) Delay Control Vertical Resolution up to 10 bit Available: 10 bit (No Marker Output) or 8 bit (with Two Marker Outputs) Up to 64M (64,800,000) Point Record Length provides Longer Data Streams Down to 100 fs Resolution Edge Timing Shift Control 16,000 Step Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches Real-time Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches Intuitive User Interface Shortens Test Time Integrated PC Supports Network Integration and provides a Built-in DVD, Removable Hard Drive, LAN, and USB Ports Applications: High-speed Serial Communications Up to 12 Gb/s Data Rate as a Binary Data Source (2x Oversampling, Interleaved) Up to 8 Gb/s Data Rate as a Universal Direct Synthesis Source (3x Oversampling, Interleaved) 64M Point (Standard) and 128M Point (Optional) Memory Record Length Enables Generation of Longer Waveforms Provides any Profile Multilevel Signals to allow Timing (Jitter) Margin Testing without External Power Combiners Wideband RF for Communications and Defense Electronics Wideband Modulated Arbitrary Direct RF Output up to 9.6 GHz Ultra Wideband (UWB) IQ/IF Signal Generation with 2-channel, 12 GS/s, and 10 bit Resolution Direct RF Generation of all WiMedia Band Groups (BG1 to BG6) Disk Drive (Magnetic/Optical) Read/Write: Up to 6 Gb/s Data Rate (2 points/cell) or 42 ps Timing Resolution Mixed-signal Design and Test: 2-channel Analog plus 4-channel Marker Outputs High-speed, Low-jitter Data/Pulse and Clock Source Real-world, Ideal, or Distorted Signal Generation – Including all the Glitches, Anomalies, and Impairments Playback of Oscilloscope Captured Signals, Including Enhancements such as Adding Predistortion Effects Waveform Vectors Imported from Third-party Tools such as MathCAD, MATLAB, Excel, and Others The Tektronix AWG7122B arbitrary waveform generator delivers a unique combination of superior signal stimulus, unrivaled sample rate, bandwidth, and uncompromised usability. This offers the industry’s best solution to the challenging signal stimulus issues faced by designers verifying, characterizing, and debugging sophisticated electronic designs. The direct synthesis signal generation enables a variety of signal outputs including multilevel, pre/de-emphasis, jitter (Rj, Pj, ISI, DCD), SSC, and wander elements. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG7122B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG7122B
Arbitrary Waveform Generator AWG7122B
The AWG7122B is a 3.5 GHz arbitrary waveform generator from Tektronix. Features: 12 GS/s (24 GS/s) and 6 GS/s Models 9.6 GHz Effective RF Frequency Output 1 or 2 Arbitrary Waveform Outputs Accurate Timing with only 20 psp-p Total Jitter (at 10-12 BER, Typical) 35 ps Tr/Tf (20% to 80%) ±100 ps Range (1 ps Resolution) Interchannel Skew Control 2 or 4 Variable-level Marker Outputs Accurate Timing with only 30 psp-p Total Jitter (at 10-12 BER, Typical) 45 ps Tr/Tf (20% to 80%) Up to 300 ps Range (1 ps Resolution) Delay Control Vertical Resolution up to 10 bit Available: 10 bit (No Marker Output) or 8 bit (with Two Marker Outputs) Up to 64M (64,800,000) Point Record Length provides Longer Data Streams Down to 100 fs Resolution Edge Timing Shift Control 16,000 Step Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches Real-time Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches Intuitive User Interface Shortens Test Time Integrated PC Supports Network Integration and provides a Built-in DVD, Removable Hard Drive, LAN, and USB Ports Applications: High-speed Serial Communications Up to 12 Gb/s Data Rate as a Binary Data Source (2x Oversampling, Interleaved) Up to 8 Gb/s Data Rate as a Universal Direct Synthesis Source (3x Oversampling, Interleaved) 64M Point (Standard) and 128M Point (Optional) Memory Record Length Enables Generation of Longer Waveforms Provides any Profile Multilevel Signals to allow Timing (Jitter) Margin Testing without External Power Combiners Wideband RF for Communications and Defense Electronics Wideband Modulated Arbitrary Direct RF Output up to 9.6 GHz Ultra Wideband (UWB) IQ/IF Signal Generation with 2-channel, 12 GS/s, and 10 bit Resolution Direct RF Generation of all WiMedia Band Groups (BG1 to BG6) Disk Drive (Magnetic/Optical) Read/Write: Up to 6 Gb/s Data Rate (2 points/cell) or 42 ps Timing Resolution Mixed-signal Design and Test: 2-channel Analog plus 4-channel Marker Outputs High-speed, Low-jitter Data/Pulse and Clock Source Real-world, Ideal, or Distorted Signal Generation – Including all the Glitches, Anomalies, and Impairments Playback of Oscilloscope Captured Signals, Including Enhancements such as Adding Predistortion Effects Waveform Vectors Imported from Third-party Tools such as MathCAD, MATLAB, Excel, and Others The Tektronix AWG7122B arbitrary waveform generator delivers a unique combination of superior signal stimulus, unrivaled sample rate, bandwidth, and uncompromised usability. This offers the industry’s best solution to the challenging signal stimulus issues faced by designers verifying, characterizing, and debugging sophisticated electronic designs. The direct synthesis signal generation enables a variety of signal outputs including multilevel, pre/de-emphasis, jitter (Rj, Pj, ISI, DCD), SSC, and wander elements. The image is for reference only. See product specification for details.

The AWG7122B is a 3.5 GHz arbitrary waveform generator from Tektronix.

Features:

  • 12 GS/s (24 GS/s) and 6 GS/s Models
  • 9.6 GHz Effective RF Frequency Output
  • 1 or 2 Arbitrary Waveform Outputs
  • Accurate Timing with only 20 psp-p Total Jitter (at 10-12 BER, Typical)
  • 35 ps Tr/Tf (20% to 80%)
  • ±100 ps Range (1 ps Resolution) Interchannel Skew Control
  • 2 or 4 Variable-level Marker Outputs
  • Accurate Timing with only 30 psp-p Total Jitter (at 10-12 BER, Typical)
  • 45 ps Tr/Tf (20% to 80%)
  • Up to 300 ps Range (1 ps Resolution) Delay Control
  • Vertical Resolution up to 10 bit Available: 10 bit (No Marker Output) or 8 bit (with Two Marker Outputs)
  • Up to 64M (64,800,000) Point Record Length provides Longer Data Streams
  • Down to 100 fs Resolution Edge Timing Shift Control
  • 16,000 Step Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches
  • Real-time Sequencing Creates Infinite Waveform Loops, Jumps, and
  • Conditional Branches
  • Intuitive User Interface Shortens Test Time
  • Integrated PC Supports Network Integration and provides a Built-in DVD, Removable Hard Drive, LAN, and USB Ports

Applications:

  • High-speed Serial Communications
  • Up to 12 Gb/s Data Rate as a Binary Data Source (2x Oversampling, Interleaved)
  • Up to 8 Gb/s Data Rate as a Universal Direct Synthesis Source (3x Oversampling, Interleaved)
  • 64M Point (Standard) and 128M Point (Optional) Memory Record Length Enables Generation of Longer Waveforms
  • Provides any Profile Multilevel Signals to allow Timing (Jitter) Margin Testing without External Power Combiners
  • Wideband RF for Communications and Defense Electronics
  • Wideband Modulated Arbitrary Direct RF Output up to 9.6 GHz
  • Ultra Wideband (UWB) IQ/IF Signal Generation with 2-channel, 12 GS/s, and 10 bit Resolution
  • Direct RF Generation of all WiMedia Band Groups (BG1 to BG6)
  • Disk Drive (Magnetic/Optical) Read/Write:
  • Up to 6 Gb/s Data Rate (2 points/cell) or 42 ps Timing Resolution
  • Mixed-signal Design and Test:
  • 2-channel Analog plus 4-channel Marker Outputs
  • High-speed, Low-jitter Data/Pulse and Clock Source
  • Real-world, Ideal, or Distorted Signal Generation – Including all the Glitches, Anomalies, and Impairments
  • Playback of Oscilloscope Captured Signals, Including Enhancements such as Adding Predistortion Effects
  • Waveform Vectors Imported from Third-party Tools such as MathCAD, MATLAB, Excel, and Others

The Tektronix AWG7122B arbitrary waveform generator delivers a unique combination of superior signal stimulus, unrivaled sample rate, bandwidth, and uncompromised usability. This offers the industry’s best solution to the challenging signal stimulus issues faced by designers verifying, characterizing, and debugging sophisticated electronic designs. The direct synthesis signal generation enables a variety of signal outputs including multilevel, pre/de-emphasis, jitter (Rj, Pj, ISI, DCD), SSC, and wander elements.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG7122B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details