Tektronix, Inc. Arbitrary Waveform Generators AFG1022

Description
Tektronix AFG1022
Request a Quote Datasheet
Description
Tektronix AFG1022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generators - 8555078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Arbitrary Waveform Generators
8555078
Arbitrary Waveform Generators 8555078
Tektronix AFG1022

Tektronix AFG1022

Supplier's Site
Arbitrary Waveform Generators - 1925845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Arbitrary Waveform Generators
1925845
Arbitrary Waveform Generators 1925845
Tektronix AFG1022

Tektronix AFG1022

Supplier's Site
Arbitrary Waveform Generator - AFG1022 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG1022
Arbitrary Waveform Generator AFG1022
The AFG1022 is a 25 MHz Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Dual-channel, 25 MHz sine wave, and 12.5 MHz square/pulse wave provides a cost effective solution for basic education and other applications Built-in waveforms: Sine, Square, Pulse, Ramp, Noise, and 45 frequently used arbitrary waveforms 125 MS/s sampling rate and 14-bit vertical resolution enable great signal fidelity 1 mVp-p to 10 Vp-p output amplitude over the whole frequency range The intuitive user interface shortens the learning curve for students and other users 2 to 8,192-point length of memory for user-defined arbitrary waveforms 64-MByte internal non-volatile memory for arbitrary waveform storage Standard USB host/device for memory expansion and remote control Continuous, sweeping, burst, and modulation modes covers most requirements for students and other users to get the experiments/test job done Built-in 200 MHz counter with 6-digit resolution offers an easy and precise way of frequency/period/pul se width/duty cycle measurement Menu and online help are in English and Simplified Chinese Compact form factor for stacking on other bench instruments to save valuable bench space Free ArbExpress makes user defined waveforms editing extremely easy Compatible with TekSmartLab™ for easy teaching and learning Standard 5-year warranty Applications: Electric and electronics experiments Communications experiments Sensor simulation Functional test Standard Accessories AFG1022 Arbitrary/Function Generator Safety and Compliance Instructions; printed document AFG1022 Documentation CD containing the following PDF documents: AFG1022 Arbitrary/Function Generators Quick Start User Manual, English AFG1022 Arbitrary/Function Generators Quick Start User Manual, Simplified Chinese AFG1022 Arbitrary/Function Generators Programmer Manual AFG1022 Arbitrary/Function Generators Specifications and Performance Verification Manual Packing list Power cord, specified by country Certificate of calibration ; printed document USB cable x 1, Type A to Type B BNC cable x 2 Tektronix Supplemental Information Sheet For the Peoples Republic of China: China RoHs; printed document Fuse, cartridge; 5 x 20 mm, 0.5 A, 250 V, time-delay Fuse, cartridge; 5 x 20 mm, 1 A, 250 V, time-delay The Tektronix AFG1022 Arbitrary Function Generator provides a waveform generation tool with the best price performance ratio. It includes dual channel, 25 MHz bandwidth and up-to 10 Vp-p output amplitude. The four run modes, 50 built-in frequently-used waveforms and the built-in 200 MHz frequency counter cover most waveform generation needs in your experiment and test jobs. The 3.95-inch TFT LCD, short-cut buttons, USB interface and PC software provide the most intuitive ways to configure the instrument. Performance and features 1 μHz to 25 MHz sine waveform range, with 12-digit or 1 μHz resolution and a ±1 ppm drift high stability time base, provides great signal fidelity in the frequency domain. With 1 mVp-p to 10 Vp-p output amplitude range, and 14-bit or 1 mVp-p resolution over the whole frequency range, there is no need to compromise between output amplitude and frequency any more. Four different run modes and four modulation modes cover most use cases with a cost effective solution. 50 most-frequently used standard and arbitrary waveforms are built-in for easy access. Up to 8,192 points arbitrary waveforms memory enables users to replicate real world signals captured with a Tektronix oscilloscope or defined with ArbExpress. The built-in 200 MHz and 6 digit resolution frequency counter is an easy and precise way to measure frequencies/periods/ pulse widths/duty cycles. Ease of use The high-resolution 3.95-inch color TFT display shows relevant settings and parameters in both text and graphic formats, which give users full confidence in their settings, and let them focus on the task at hand. The front panel shortcut buttons and rotary knob make accesses to most frequently used functions and settings with minimum effort and time. The built-in 64-MByte non-volatile memory together with USB stick memory interface, provide unlimited space for user-defined waveform storage. Software and solutions Compatible with ArbExpress, the user-defined arbitrary waveforms generated by the free software can be loaded on the AFG1022 easily with a USB memory stick. As a building block of Tektronix educational solution, the AFG1022 can be embedded into TekSmartLab and enable a cost efficient and effective way of teaching, learning, and lab management.

The AFG1022 is a 25 MHz Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Dual-channel, 25 MHz sine wave, and 12.5 MHz square/pulse wave provides a cost effective solution for basic education and other applications
  • Built-in waveforms: Sine, Square, Pulse, Ramp, Noise, and 45 frequently used arbitrary waveforms
  • 125 MS/s sampling rate and 14-bit vertical resolution enable great signal fidelity
  • 1 mVp-p to 10 Vp-p output amplitude over the whole frequency range
  • The intuitive user interface shortens the learning curve for students and other users
  • 2 to 8,192-point length of memory for user-defined arbitrary waveforms
  • 64-MByte internal non-volatile memory for arbitrary waveform storage
  • Standard USB host/device for memory expansion and remote control
  • Continuous, sweeping, burst, and modulation modes covers most requirements for students and other users to get the experiments/test job done
  • Built-in 200 MHz counter with 6-digit resolution offers an easy and precise way of frequency/period/pulse width/duty cycle measurement
  • Menu and online help are in English and Simplified Chinese
  • Compact form factor for stacking on other bench instruments to save valuable bench space
  • Free ArbExpress makes user defined waveforms editing extremely easy
  • Compatible with TekSmartLab™ for easy teaching and learning
  • Standard 5-year warranty

Applications:

  • Electric and electronics experiments
  • Communications experiments
  • Sensor simulation
  • Functional test

Standard Accessories

  • AFG1022 Arbitrary/Function Generator Safety and Compliance Instructions; printed document
  • AFG1022 Documentation CD containing the following PDF documents:
  • AFG1022 Arbitrary/Function Generators Quick Start User Manual, English
  • AFG1022 Arbitrary/Function Generators Quick Start User Manual, Simplified Chinese
  • AFG1022 Arbitrary/Function Generators Programmer Manual
  • AFG1022 Arbitrary/Function Generators Specifications and Performance Verification Manual
  • Packing list
  • Power cord, specified by country
  • Certificate of calibration ; printed document
  • USB cable x 1, Type A to Type B
  • BNC cable x 2
  • Tektronix Supplemental Information Sheet For the Peoples Republic of China: China RoHs; printed document
  • Fuse, cartridge; 5 x 20 mm, 0.5 A, 250 V, time-delay
  • Fuse, cartridge; 5 x 20 mm, 1 A, 250 V, time-delay

The Tektronix AFG1022 Arbitrary Function Generator provides a waveform generation tool with the best price performance ratio. It includes dual channel, 25 MHz bandwidth and up-to 10 Vp-p output amplitude. The four run modes, 50 built-in frequently-used waveforms and the built-in 200 MHz frequency counter cover most waveform generation needs in your experiment and test jobs. The 3.95-inch TFT LCD, short-cut buttons, USB interface and PC software provide the most intuitive ways to configure the instrument.

Performance and features
1 μHz to 25 MHz sine waveform range, with 12-digit or 1 μHz resolution and a ±1 ppm drift high stability time base, provides great signal fidelity in the frequency domain. With 1 mVp-p to 10 Vp-p output amplitude range, and 14-bit or 1 mVp-p resolution over the whole frequency range, there is no need to compromise between output amplitude and frequency any more.

Four different run modes and four modulation modes cover most use cases with a cost effective solution. 50 most-frequently used standard and arbitrary waveforms are built-in for easy access. Up to 8,192 points arbitrary waveforms memory enables users to replicate real world signals captured with a Tektronix oscilloscope or defined with ArbExpress. The built-in 200 MHz and 6 digit resolution frequency counter is an easy and precise way to measure frequencies/periods/pulse widths/duty cycles.

Ease of use
The high-resolution 3.95-inch color TFT display shows relevant settings and parameters in both text and graphic formats, which give users full confidence in their settings, and let them focus on the task at hand. The front panel shortcut buttons and rotary knob make accesses to most frequently used functions and settings with minimum effort and time. The built-in 64-MByte non-volatile memory together with USB stick memory interface, provide unlimited space for user-defined waveform storage.

Software and solutions
Compatible with ArbExpress, the user-defined arbitrary waveforms generated by the free software can be loaded on the AFG1022 easily with a USB memory stick.

As a building block of Tektronix educational solution, the AFG1022 can be embedded into TekSmartLab and enable a cost efficient and effective way of teaching, learning, and lab management.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number 8555078 AFG1022
Product Name Arbitrary Waveform Generators Arbitrary Waveform Generator
Generator Type Pulse Signal
Display Video
Inputs 2
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details