Tektronix, Inc. Arbitrary Waveform Generator AFG320

Description
The AFG320 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Function Generator Arbitrary Waveform Generator Burst Generator Sweep Generator Modulation Source 1 Channel 16 MHz Load Waveforms Directly from Selected Tektronix Digital Oscilloscopes via the GPIB Interface Windows-based WaveWriterTM Waveform Editing Software Package Included for Convenient Creation and Editing of Arbitrary Waveforms All Functions Including Waveform Creation and Editing Accessible via the Front Panel Optional Rackmount Kit for System Applications Function Generator: The AFG300 Series is an excellent 16 MHz function generator with built-in arbitrary waveform, burst, sweep, and modulation capabilities. The instruments support standard waveforms including sine, square, triangle, ramp, pulse, DC and noise. Its sweep function includes Linear and Logarithmic (up or down) while operating in the Continuous, Triggered, and Burst modes. Arbitrary Waveform Generation: With a sample rate of 16 MS/s, 12-Bit vertical resolution and a non-volatile memory that holds four 16,384-point waveforms, the AFG300 Series are powerful tools for simulating complex waveforms. Waveforms can be downloaded directly from selected Tektronix oscilloscopes and arbitrary waveform generators via GPIB, created with the standard WaveWriter waveform editing software package, or entered via the front panel.
Datasheet
Description
The AFG320 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Function Generator Arbitrary Waveform Generator Burst Generator Sweep Generator Modulation Source 1 Channel 16 MHz Load Waveforms Directly from Selected Tektronix Digital Oscilloscopes via the GPIB Interface Windows-based WaveWriterTM Waveform Editing Software Package Included for Convenient Creation and Editing of Arbitrary Waveforms All Functions Including Waveform Creation and Editing Accessible via the Front Panel Optional Rackmount Kit for System Applications Function Generator: The AFG300 Series is an excellent 16 MHz function generator with built-in arbitrary waveform, burst, sweep, and modulation capabilities. The instruments support standard waveforms including sine, square, triangle, ramp, pulse, DC and noise. Its sweep function includes Linear and Logarithmic (up or down) while operating in the Continuous, Triggered, and Burst modes. Arbitrary Waveform Generation: With a sample rate of 16 MS/s, 12-Bit vertical resolution and a non-volatile memory that holds four 16,384-point waveforms, the AFG300 Series are powerful tools for simulating complex waveforms. Waveforms can be downloaded directly from selected Tektronix oscilloscopes and arbitrary waveform generators via GPIB, created with the standard WaveWriter waveform editing software package, or entered via the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AFG320 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG320
Arbitrary Waveform Generator AFG320
The AFG320 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Function Generator Arbitrary Waveform Generator Burst Generator Sweep Generator Modulation Source 1 Channel 16 MHz Load Waveforms Directly from Selected Tektronix Digital Oscilloscopes via the GPIB Interface Windows-based WaveWriterTM Waveform Editing Software Package Included for Convenient Creation and Editing of Arbitrary Waveforms All Functions Including Waveform Creation and Editing Accessible via the Front Panel Optional Rackmount Kit for System Applications Function Generator: The AFG300 Series is an excellent 16 MHz function generator with built-in arbitrary waveform, burst, sweep, and modulation capabilities. The instruments support standard waveforms including sine, square, triangle, ramp, pulse, DC and noise. Its sweep function includes Linear and Logarithmic (up or down) while operating in the Continuous, Triggered, and Burst modes. Arbitrary Waveform Generation: With a sample rate of 16 MS/s, 12-Bit vertical resolution and a non-volatile memory that holds four 16,384-point waveforms, the AFG300 Series are powerful tools for simulating complex waveforms. Waveforms can be downloaded directly from selected Tektronix oscilloscopes and arbitrary waveform generators via GPIB, created with the standard WaveWriter waveform editing software package, or entered via the front panel.

The AFG320 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Function Generator
  • Arbitrary Waveform
  • Generator
  • Burst Generator
  • Sweep Generator
  • Modulation Source
  • 1 Channel
  • 16 MHz
  • Load Waveforms Directly from Selected Tektronix Digital Oscilloscopes via the GPIB Interface
  • Windows-based WaveWriterTM Waveform Editing Software Package Included for Convenient Creation and Editing of Arbitrary Waveforms
  • All Functions Including Waveform Creation and Editing Accessible via the Front Panel
  • Optional Rackmount Kit for System Applications

Function Generator: The AFG300 Series is an excellent 16 MHz function generator with built-in arbitrary waveform, burst, sweep, and modulation capabilities. The instruments support standard waveforms including sine, square, triangle, ramp, pulse, DC and noise. Its sweep function includes Linear and Logarithmic (up or down) while operating in the Continuous, Triggered, and Burst modes.
Arbitrary Waveform Generation: With a sample rate of 16 MS/s, 12-Bit vertical resolution and a non-volatile memory that holds four 16,384-point waveforms, the AFG300 Series are powerful tools for simulating complex waveforms. Waveforms can be downloaded directly from selected Tektronix oscilloscopes and arbitrary waveform generators via GPIB, created with the standard WaveWriter waveform editing software package, or entered via the front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AFG320
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details