Tektronix, Inc. Arbitrary Waveform Generator AWG510

Description
The AWG510 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: One Channel with 10-bit Vertical Resolution External Clock Input Permits Jitter Insertion and Synchronization 10-Channel, 1 GHz Digital Data Generation (Opt. 03) Real-time Noise Generation Supports Direct External Clock and 10 MHz Reference Input Waveform Transfers from DSO File Transfers from GPIB, Floppy Disk, or 10Base-T Ethernet On-Screen Waveform Editing for Ease-of-Use Unique Real-time Sequencing Links Multiple Waveform Files Creating Waveforms of Nearly Infinite Length Built-in 3 GB Hard Drive for Mass Data Storage User Modified Isolation Pulse for Disk Drive Testing Optional 78 MB Flash Disk for ATE Applications Applications Communications Design and Test: Low Frequency Modulated RF Digital Information Encoding Using FSK, PSK and QAM (Quadrature Modulation) for Cellular, Fax and Modem Communications Optical Communications Design and Test: Reflections, Crosstalk, and Ground Bounce Simulation Real-world Simulations: Corrupt Ideal Waveforms Add Jitter to Waveforms with Jitter Editor EMP/EMI and Other System Noise Power Supply Noise and Ripple Transducer Simulation As a member of the Tektronix family of arbitrary generators, the AWG 500 Series is a high performance, mixed-signal source. The AWG 500 Series provides 1 GS/s sample clock rate and 4 M word execution memories. Its unique design integrates a graphical editing display with the most powerful hardware output capabilities available. This allows on-screen viewing of waveform editing and simplifies "what-if" test scenarios by easily allowing the creation of composite signals. The AWG 500 uses a graphical user interface to overcome the historical difficulties associated with developing arbitrary and complex waveforms. Several intuitive and powerful techniques are built-in to develop and edit custom waveforms. The standard AWG 510 configuration provides up to 2 V output or 4 V into a differential input with the complementary output, each with 10-bits vertical resolution. Option 03 adds an independent 10-bit-wide digital data port which can be used in conjunction with the marker outputs for data generation up to 12-bits wide at up to 1 GHz.
Datasheet
Description
The AWG510 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: One Channel with 10-bit Vertical Resolution External Clock Input Permits Jitter Insertion and Synchronization 10-Channel, 1 GHz Digital Data Generation (Opt. 03) Real-time Noise Generation Supports Direct External Clock and 10 MHz Reference Input Waveform Transfers from DSO File Transfers from GPIB, Floppy Disk, or 10Base-T Ethernet On-Screen Waveform Editing for Ease-of-Use Unique Real-time Sequencing Links Multiple Waveform Files Creating Waveforms of Nearly Infinite Length Built-in 3 GB Hard Drive for Mass Data Storage User Modified Isolation Pulse for Disk Drive Testing Optional 78 MB Flash Disk for ATE Applications Applications Communications Design and Test: Low Frequency Modulated RF Digital Information Encoding Using FSK, PSK and QAM (Quadrature Modulation) for Cellular, Fax and Modem Communications Optical Communications Design and Test: Reflections, Crosstalk, and Ground Bounce Simulation Real-world Simulations: Corrupt Ideal Waveforms Add Jitter to Waveforms with Jitter Editor EMP/EMI and Other System Noise Power Supply Noise and Ripple Transducer Simulation As a member of the Tektronix family of arbitrary generators, the AWG 500 Series is a high performance, mixed-signal source. The AWG 500 Series provides 1 GS/s sample clock rate and 4 M word execution memories. Its unique design integrates a graphical editing display with the most powerful hardware output capabilities available. This allows on-screen viewing of waveform editing and simplifies "what-if" test scenarios by easily allowing the creation of composite signals. The AWG 500 uses a graphical user interface to overcome the historical difficulties associated with developing arbitrary and complex waveforms. Several intuitive and powerful techniques are built-in to develop and edit custom waveforms. The standard AWG 510 configuration provides up to 2 V output or 4 V into a differential input with the complementary output, each with 10-bits vertical resolution. Option 03 adds an independent 10-bit-wide digital data port which can be used in conjunction with the marker outputs for data generation up to 12-bits wide at up to 1 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG510 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG510
Arbitrary Waveform Generator AWG510
The AWG510 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: One Channel with 10-bit Vertical Resolution External Clock Input Permits Jitter Insertion and Synchronization 10-Channel, 1 GHz Digital Data Generation (Opt. 03) Real-time Noise Generation Supports Direct External Clock and 10 MHz Reference Input Waveform Transfers from DSO File Transfers from GPIB, Floppy Disk, or 10Base-T Ethernet On-Screen Waveform Editing for Ease-of-Use Unique Real-time Sequencing Links Multiple Waveform Files Creating Waveforms of Nearly Infinite Length Built-in 3 GB Hard Drive for Mass Data Storage User Modified Isolation Pulse for Disk Drive Testing Optional 78 MB Flash Disk for ATE Applications Applications Communications Design and Test: Low Frequency Modulated RF Digital Information Encoding Using FSK, PSK and QAM (Quadrature Modulation) for Cellular, Fax and Modem Communications Optical Communications Design and Test: Reflections, Crosstalk, and Ground Bounce Simulation Real-world Simulations: Corrupt Ideal Waveforms Add Jitter to Waveforms with Jitter Editor EMP/EMI and Other System Noise Power Supply Noise and Ripple Transducer Simulation As a member of the Tektronix family of arbitrary generators, the AWG 500 Series is a high performance, mixed-signal source. The AWG 500 Series provides 1 GS/s sample clock rate and 4 M word execution memories. Its unique design integrates a graphical editing display with the most powerful hardware output capabilities available. This allows on-screen viewing of waveform editing and simplifies "what-if" test scenarios by easily allowing the creation of composite signals. The AWG 500 uses a graphical user interface to overcome the historical difficulties associated with developing arbitrary and complex waveforms. Several intuitive and powerful techniques are built-in to develop and edit custom waveforms. The standard AWG 510 configuration provides up to 2 V output or 4 V into a differential input with the complementary output, each with 10-bits vertical resolution. Option 03 adds an independent 10-bit-wide digital data port which can be used in conjunction with the marker outputs for data generation up to 12-bits wide at up to 1 GHz.

The AWG510 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • One Channel with 10-bit Vertical Resolution
  • External Clock Input Permits Jitter Insertion and Synchronization
  • 10-Channel, 1 GHz Digital Data Generation (Opt. 03)
  • Real-time Noise Generation
  • Supports Direct External Clock and 10 MHz Reference Input
  • Waveform Transfers from DSO
  • File Transfers from GPIB, Floppy Disk, or 10Base-T Ethernet
  • On-Screen Waveform Editing for Ease-of-Use
  • Unique Real-time Sequencing Links Multiple Waveform Files Creating Waveforms of Nearly Infinite Length
  • Built-in 3 GB Hard Drive for Mass Data Storage
  • User Modified Isolation Pulse for Disk Drive Testing
  • Optional 78 MB Flash Disk for ATE Applications

Applications

Communications Design and Test:

  • Low Frequency Modulated RF
  • Digital Information Encoding Using FSK, PSK and QAM (Quadrature Modulation) for Cellular, Fax and
  • Modem Communications

Optical Communications Design and Test:

  • Reflections, Crosstalk, and Ground Bounce Simulation

Real-world Simulations:

  • Corrupt Ideal Waveforms
  • Add Jitter to Waveforms with Jitter Editor
  • EMP/EMI and Other System Noise
  • Power Supply Noise and Ripple
  • Transducer Simulation

As a member of the Tektronix family of arbitrary generators, the AWG 500 Series is a high performance, mixed-signal source. The AWG 500 Series provides 1 GS/s sample clock rate and 4 M word execution memories.

Its unique design integrates a graphical editing display with the most powerful hardware output capabilities available. This allows on-screen viewing of waveform editing and simplifies "what-if" test scenarios by easily allowing the creation of composite signals.

The AWG 500 uses a graphical user interface to overcome the historical difficulties associated with developing arbitrary and complex waveforms. Several intuitive and powerful techniques are built-in to develop and edit custom waveforms.

The standard AWG 510 configuration provides up to 2 V output or 4 V into a differential input with the complementary output, each with 10-bits vertical resolution. Option 03 adds an independent 10-bit-wide digital data port which can be used in conjunction with the marker outputs for data generation up to 12-bits wide at up to 1 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG510
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details