Tektronix, Inc. Generator RTD710A

Description
The RTD710A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 100 MHz Analog Bandwidth 10-Bit Vertical Resolution 200 MS/s Single Channel 256 K Word Waveform Memory Hardware Signal Averaging Internal/External A/D Clocking Cursor Measurements of Time, Voltage and Frequency The Tektronix RTD710A provides 10-bit vertical resolution at sample rates up to 200 MS/s. With four times the resolution of an 8-bit digitizer and 60 dB of dynamic range, the unit provides excellent resolution of fine signal details. The Tektronix RTD710A provides real-time digitizing up to 200 MS/s in the single-channel mode and to 100 MS/s in dual-channel mode.
Datasheet
Description
The RTD710A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 100 MHz Analog Bandwidth 10-Bit Vertical Resolution 200 MS/s Single Channel 256 K Word Waveform Memory Hardware Signal Averaging Internal/External A/D Clocking Cursor Measurements of Time, Voltage and Frequency The Tektronix RTD710A provides 10-bit vertical resolution at sample rates up to 200 MS/s. With four times the resolution of an 8-bit digitizer and 60 dB of dynamic range, the unit provides excellent resolution of fine signal details. The Tektronix RTD710A provides real-time digitizing up to 200 MS/s in the single-channel mode and to 100 MS/s in dual-channel mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator RTD710A
The RTD710A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 100 MHz Analog Bandwidth 10-Bit Vertical Resolution 200 MS/s Single Channel 256 K Word Waveform Memory Hardware Signal Averaging Internal/External A/D Clocking Cursor Measurements of Time, Voltage and Frequency The Tektronix RTD710A provides 10-bit vertical resolution at sample rates up to 200 MS/s. With four times the resolution of an 8-bit digitizer and 60 dB of dynamic range, the unit provides excellent resolution of fine signal details. The Tektronix RTD710A provides real-time digitizing up to 200 MS/s in the single-channel mode and to 100 MS/s in dual-channel mode.

The RTD710A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 100 MHz Analog Bandwidth
  • 10-Bit Vertical Resolution
  • 200 MS/s Single Channel
  • 256 K Word Waveform Memory
  • Hardware Signal Averaging
  • Internal/External A/D Clocking
  • Cursor Measurements of Time, Voltage and Frequency

The Tektronix RTD710A provides 10-bit vertical resolution at sample rates up to 200 MS/s. With four times the resolution of an 8-bit digitizer and 60 dB of dynamic range, the unit provides excellent resolution of fine signal details. The Tektronix RTD710A provides real-time digitizing up to 200 MS/s in the single-channel mode and to 100 MS/s in dual-channel mode.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number RTD710A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details