Tektronix, Inc. Datasheets for Spectrum Analyzers and Signal Analyzers

Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Spectrum Analyzers and Signal Analyzers: Learn more

Product Name Notes
492
800
Accelerate research, reliability and failure analysis studies of semiconductor devices, materials and process development with the 4200A-SCS. The highest performance parameter analyzer, it delivers synchronizing current-voltage (I-V), capacitance-voltage (C-V) and...
From USB spectrum analyzers to benchtop real time spectrum analyzers, Tektronix has a suite of powerful RF analysis tools for many applications. Comprehensive spectrum analysis is included for free with...
Keithley Source Measure Unit (SMU) is also known as Keithley SourceMeter®. It is an instrument that can precisely source voltage or current and simultaneously measure voltage and/or current. It integrates...
Select the Performance and Features to Meet Your Needs Choose from a range of Tektronix RF Power Meters to meet your needs. The PSM3000 Series power meter/sensor provides true average...
Superior Video and Audio solutions for Analysis, Quality Control, Service Assurance and Regulatory Compliance; supporting 4K/UHD, HD, and IP applications in Content Creation and Delivery.
Tektronix power analyzers are optimized for fast, accurate, and complete testing of power conversion efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI,...
With a Tektronix Logic Analyzer, you can acquire fast edges with the industry's highest acquisition speed. Support packages tuned to your specific application makes it easier for you to probe,...