Tektronix, Inc. TV Generator TSG95

Description
The TSG95 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: 75% Color Bars; 100% Color Bars 75% Color Bars over Red; 100% Color Bars over Red Green, Blue and Red Fields 100%, 50% and 0% Flat Fields Multiburst 60% Reduced Line Sweep Bounce 5 Step (Grey Scale) Modulated 5 Step Convergence PLUGE Matrix Square Wave Safe Area NTSC SMPTE Color Bars 75% Color Bars Multiburst NTC7 Composite NTC7 Combination FCC Composite 5 Step (Grey Scale) Red Field Field Square Wave 50 IRE Flat Field 0 IRE Black Burst (Sin x)/x Convergence Matrix Safe Area The Tektronix TSG95 provides a powerful combination of test signals, ID capabilities and other features making it a must for the TV engineer's toolbox or workbench. The Tektronix TSG95 is a great companion for those verifying microwave links, field servicing or system installation.
Datasheet
Description
The TSG95 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: 75% Color Bars; 100% Color Bars 75% Color Bars over Red; 100% Color Bars over Red Green, Blue and Red Fields 100%, 50% and 0% Flat Fields Multiburst 60% Reduced Line Sweep Bounce 5 Step (Grey Scale) Modulated 5 Step Convergence PLUGE Matrix Square Wave Safe Area NTSC SMPTE Color Bars 75% Color Bars Multiburst NTC7 Composite NTC7 Combination FCC Composite 5 Step (Grey Scale) Red Field Field Square Wave 50 IRE Flat Field 0 IRE Black Burst (Sin x)/x Convergence Matrix Safe Area The Tektronix TSG95 provides a powerful combination of test signals, ID capabilities and other features making it a must for the TV engineer's toolbox or workbench. The Tektronix TSG95 is a great companion for those verifying microwave links, field servicing or system installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG95
The TSG95 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: 75% Color Bars; 100% Color Bars 75% Color Bars over Red; 100% Color Bars over Red Green, Blue and Red Fields 100%, 50% and 0% Flat Fields Multiburst 60% Reduced Line Sweep Bounce 5 Step (Grey Scale) Modulated 5 Step Convergence PLUGE Matrix Square Wave Safe Area NTSC SMPTE Color Bars 75% Color Bars Multiburst NTC7 Composite NTC7 Combination FCC Composite 5 Step (Grey Scale) Red Field Field Square Wave 50 IRE Flat Field 0 IRE Black Burst (Sin x)/x Convergence Matrix Safe Area The Tektronix TSG95 provides a powerful combination of test signals, ID capabilities and other features making it a must for the TV engineer's toolbox or workbench. The Tektronix TSG95 is a great companion for those verifying microwave links, field servicing or system installation.

The TSG95 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • 75% Color Bars; 100% Color Bars
  • 75% Color Bars over Red; 100% Color Bars over Red
  • Green, Blue and Red Fields
  • 100%, 50% and 0% Flat Fields
  • Multiburst
  • 60% Reduced Line Sweep
  • Bounce
  • 5 Step (Grey Scale)
  • Modulated 5 Step
  • Convergence
  • PLUGE
  • Matrix
  • Square Wave
  • Safe Area
  • NTSC
  • SMPTE Color Bars
  • 75% Color Bars
  • Multiburst
  • NTC7 Composite
  • NTC7 Combination
  • FCC Composite
  • 5 Step (Grey Scale)
  • Red Field
  • Field Square Wave
  • 50 IRE Flat Field
  • 0 IRE
  • Black Burst
  • (Sin x)/x
  • Convergence
  • Matrix
  • Safe Area

The Tektronix TSG95 provides a powerful combination of test signals, ID capabilities and other features making it a must for the TV engineer's toolbox or workbench.

The Tektronix TSG95 is a great companion for those verifying microwave links, field servicing or system installation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG95
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details