Tektronix arbitrary waveform generators enable complex signal generation with simple, easy to use tools. The AWG family provides leading-edge performance with sample rates up to 50 GS/s, up to 4 channels, and software packages that simplify the creation of these complex signals. The unparalleled flexibility, speed, and fidelity of the Tektronix AWGs make them an ideal solution for high speed serial, optical communications, radar test, and electronic warfare.
| Tektronix, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Name | Arbitrary Waveform Signal Generators |
| Device Type | Generator |
| Generator Type | Continuous Wave; Multiple Outputs |
| Form Factor | Portable |
| User Interface | Front Panel |
| Interface | Serial Interface |