Tektronix, Inc. Pulse Generator S52

Description
The S52 is a pulse generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Rise time: < 25 ps Output amplitude: 200 mV into 50 ω (SMA) Output impedance: 50 ω "reverse terminated" (i.e. having controlled source impedance) Pre-trigger output: 85 ns before main pulse (jitter < 10 ps), +1 V into 50 ω (BSM) 50-W Source Pretrigger output For use with the 7000 Series Plug-ins The S-52 generates the main output pulse using a 50 mA low-capacitance tunnel diode with part number 153-0400-00. The S-52 is similar to the S-50, but the S-50 has twice the pulse amplitude. The reason for this is that the S-52 has a 48 ω resistor between the output tunnel diode and the output connector providing back termination, while the S-50 has no such resistor. Although the S-52 produces a smaller pulse, its output impedance is much better controlled than that of the S-50, and the output resistor may also provide some limited protection for the output tunnel diode. Operating power for the S-52 is obtained when the unit is installed into the sampling head compartment (or connected via an interconnecting cable) of Tektronix sampling instruments such as the 7S12, 7S11, Types 3S2, 3S5, or 3S6. The S-52 can also be powered from the Type 285 Power Supply.
Datasheet
Description
The S52 is a pulse generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Rise time: < 25 ps Output amplitude: 200 mV into 50 ω (SMA) Output impedance: 50 ω "reverse terminated" (i.e. having controlled source impedance) Pre-trigger output: 85 ns before main pulse (jitter < 10 ps), +1 V into 50 ω (BSM) 50-W Source Pretrigger output For use with the 7000 Series Plug-ins The S-52 generates the main output pulse using a 50 mA low-capacitance tunnel diode with part number 153-0400-00. The S-52 is similar to the S-50, but the S-50 has twice the pulse amplitude. The reason for this is that the S-52 has a 48 ω resistor between the output tunnel diode and the output connector providing back termination, while the S-50 has no such resistor. Although the S-52 produces a smaller pulse, its output impedance is much better controlled than that of the S-50, and the output resistor may also provide some limited protection for the output tunnel diode. Operating power for the S-52 is obtained when the unit is installed into the sampling head compartment (or connected via an interconnecting cable) of Tektronix sampling instruments such as the 7S12, 7S11, Types 3S2, 3S5, or 3S6. The S-52 can also be powered from the Type 285 Power Supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - S52 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
S52
Pulse Generator S52
The S52 is a pulse generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Rise time: < 25 ps Output amplitude: 200 mV into 50 ω (SMA) Output impedance: 50 ω "reverse terminated" (i.e. having controlled source impedance) Pre-trigger output: 85 ns before main pulse (jitter < 10 ps), +1 V into 50 ω (BSM) 50-W Source Pretrigger output For use with the 7000 Series Plug-ins The S-52 generates the main output pulse using a 50 mA low-capacitance tunnel diode with part number 153-0400-00. The S-52 is similar to the S-50, but the S-50 has twice the pulse amplitude. The reason for this is that the S-52 has a 48 ω resistor between the output tunnel diode and the output connector providing back termination, while the S-50 has no such resistor. Although the S-52 produces a smaller pulse, its output impedance is much better controlled than that of the S-50, and the output resistor may also provide some limited protection for the output tunnel diode. Operating power for the S-52 is obtained when the unit is installed into the sampling head compartment (or connected via an interconnecting cable) of Tektronix sampling instruments such as the 7S12, 7S11, Types 3S2, 3S5, or 3S6. The S-52 can also be powered from the Type 285 Power Supply.

The S52 is a pulse generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Rise time: < 25 ps
  • Output amplitude: 200 mV into 50 Ω (SMA)
  • Output impedance: 50 Ω "reverse terminated" (i.e. having controlled source impedance)
  • Pre-trigger output: 85 ns before main pulse (jitter < 10 ps), +1 V into 50 Ω (BSM)
  • 50-W Source Pretrigger output
  • For use with the 7000 Series Plug-ins

The S-52 generates the main output pulse using a 50 mA low-capacitance tunnel diode with part number 153-0400-00. The S-52 is similar to the S-50, but the S-50 has twice the pulse amplitude. The reason for this is that the S-52 has a 48 Ω resistor between the output tunnel diode and the output connector providing back termination, while the S-50 has no such resistor. Although the S-52 produces a smaller pulse, its output impedance is much better controlled than that of the S-50, and the output resistor may also provide some limited protection for the output tunnel diode.

Operating power for the S-52 is obtained when the unit is installed into the sampling head compartment (or connected via an interconnecting cable) of Tektronix sampling instruments such as the 7S12, 7S11, Types 3S2, 3S5, or 3S6. The S-52 can also be powered from the Type 285 Power Supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number S52
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details