Tektronix, Inc. Function Generator FG502

Description
The FG502 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range 0.1 Hz to 11 MHz 0-10V Output open circuit 0-5V Output into 50ω <0.5% sine wave distortion Waveform Outputs: Sine, Square, Triangle, Ramp, Pulse The Tektronix FG502 is a function generator plug-in for the TM500 system. It generates low distortion sine, square, triangle, positive and negative pulse, and ramp waveforms from 0.1 Hz to 11 MHz. A squarewave trigger is available at the front panel. Variable DC offset is also provided. α voltage-controlled frequency (VCF) input controls the output frequency from an external voltage source. The output frequency can be swept above or below the selected frequency to maximum of 1000:1 depending on the polarity and amplitude of the VCF input and the selected output frequency. An external gate input allows the generator to operate for the duration of an externally applied gating signal. This mode provides either a single cycle output, or a train of preselected waveforms, depending on the gating signal width and the generator frequency setting.
Description
The FG502 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range 0.1 Hz to 11 MHz 0-10V Output open circuit 0-5V Output into 50ω <0.5% sine wave distortion Waveform Outputs: Sine, Square, Triangle, Ramp, Pulse The Tektronix FG502 is a function generator plug-in for the TM500 system. It generates low distortion sine, square, triangle, positive and negative pulse, and ramp waveforms from 0.1 Hz to 11 MHz. A squarewave trigger is available at the front panel. Variable DC offset is also provided. α voltage-controlled frequency (VCF) input controls the output frequency from an external voltage source. The output frequency can be swept above or below the selected frequency to maximum of 1000:1 depending on the polarity and amplitude of the VCF input and the selected output frequency. An external gate input allows the generator to operate for the duration of an externally applied gating signal. This mode provides either a single cycle output, or a train of preselected waveforms, depending on the gating signal width and the generator frequency setting.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - FG502 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
FG502
Function Generator FG502
The FG502 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range 0.1 Hz to 11 MHz 0-10V Output open circuit 0-5V Output into 50ω <0.5% sine wave distortion Waveform Outputs: Sine, Square, Triangle, Ramp, Pulse The Tektronix FG502 is a function generator plug-in for the TM500 system. It generates low distortion sine, square, triangle, positive and negative pulse, and ramp waveforms from 0.1 Hz to 11 MHz. A squarewave trigger is available at the front panel. Variable DC offset is also provided. α voltage-controlled frequency (VCF) input controls the output frequency from an external voltage source. The output frequency can be swept above or below the selected frequency to maximum of 1000:1 depending on the polarity and amplitude of the VCF input and the selected output frequency. An external gate input allows the generator to operate for the duration of an externally applied gating signal. This mode provides either a single cycle output, or a train of preselected waveforms, depending on the gating signal width and the generator frequency setting.

The FG502 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range 0.1 Hz to 11 MHz
  • 0-10V Output open circuit
  • 0-5V Output into 50Ω
  • <0.5% sine wave distortion
  • Waveform Outputs: Sine, Square, Triangle, Ramp, Pulse

The Tektronix FG502 is a function generator plug-in for the TM500 system. It generates low distortion sine, square, triangle, positive and negative pulse, and ramp waveforms from 0.1 Hz to 11 MHz. A squarewave trigger is available at the front panel. Variable DC offset is also provided.

Α voltage-controlled frequency (VCF) input controls the output frequency from an external voltage source. The output frequency can be swept above or below the selected frequency to maximum of 1000:1 depending on the polarity and amplitude of the VCF input and the selected output frequency.

An external gate input allows the generator to operate for the duration of an externally applied gating signal. This mode provides either a single cycle output, or a train of preselected waveforms, depending on the gating signal width and the generator frequency setting.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number FG502
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details