Tektronix, Inc. TV Generator TSG3

Description
The TSG3 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG3 Linearity Generator Plug-In provides high-quality linearity and modulated pedistal test signals for the 1410 NTSC Generator Mainframe. The unit operates independently of all other test signal generators installed in the mainframe, while its rear panel output is available simultaneously with all other test signal generators' outputs. A sync pulse generator must be installed in the mainframe for operation.
Description
The TSG3 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG3 Linearity Generator Plug-In provides high-quality linearity and modulated pedistal test signals for the 1410 NTSC Generator Mainframe. The unit operates independently of all other test signal generators installed in the mainframe, while its rear panel output is available simultaneously with all other test signal generators' outputs. A sync pulse generator must be installed in the mainframe for operation.

Suppliers

Company
Product
Description
Supplier Links
TV Generator - TSG3 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
TSG3
TV Generator TSG3
The TSG3 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG3 Linearity Generator Plug-In provides high-quality linearity and modulated pedistal test signals for the 1410 NTSC Generator Mainframe. The unit operates independently of all other test signal generators installed in the mainframe, while its rear panel output is available simultaneously with all other test signal generators' outputs. A sync pulse generator must be installed in the mainframe for operation.

The TSG3 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

The Tektronix TSG3 Linearity Generator Plug-In provides high-quality linearity and modulated pedistal test signals for the 1410 NTSC Generator Mainframe. The unit operates independently of all other test signal generators installed in the mainframe, while its rear panel output is available simultaneously with all other test signal generators' outputs. A sync pulse generator must be installed in the mainframe for operation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG3
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details