Tektronix, Inc. Pulse Generator S54

Description
The S54 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Main Output: Output amplitude: +400 mV into 50 ω (BNC) Rise time: < 1 ns Pulse duration: 25 µs ± 2 µs. Pre-trigger output: Amplitude: +200 mV into 50 ω (BSM) Rise time: 5 ns Pre-trig time: 120 ns – 1 µs before main pulse Jitter: < 100 ps at 120 ns, < 1 ns at 1 µs Pulse duration: 20 ns The Tektronix S-54 is a pulse head designed for use with the 7S12 as a long line TDR unit. It has a 1 ns risetime and variable pretrigger pulse output. The pretrigger-to-main pulse jitter is specified to be 100 ps or less when the lead time is set to 120 ns.
Description
The S54 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Main Output: Output amplitude: +400 mV into 50 ω (BNC) Rise time: < 1 ns Pulse duration: 25 µs ± 2 µs. Pre-trigger output: Amplitude: +200 mV into 50 ω (BSM) Rise time: 5 ns Pre-trig time: 120 ns – 1 µs before main pulse Jitter: < 100 ps at 120 ns, < 1 ns at 1 µs Pulse duration: 20 ns The Tektronix S-54 is a pulse head designed for use with the 7S12 as a long line TDR unit. It has a 1 ns risetime and variable pretrigger pulse output. The pretrigger-to-main pulse jitter is specified to be 100 ps or less when the lead time is set to 120 ns.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - S54 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
S54
Pulse Generator S54
The S54 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Main Output: Output amplitude: +400 mV into 50 ω (BNC) Rise time: < 1 ns Pulse duration: 25 µs ± 2 µs. Pre-trigger output: Amplitude: +200 mV into 50 ω (BSM) Rise time: 5 ns Pre-trig time: 120 ns – 1 µs before main pulse Jitter: < 100 ps at 120 ns, < 1 ns at 1 µs Pulse duration: 20 ns The Tektronix S-54 is a pulse head designed for use with the 7S12 as a long line TDR unit. It has a 1 ns risetime and variable pretrigger pulse output. The pretrigger-to-main pulse jitter is specified to be 100 ps or less when the lead time is set to 120 ns.

The S54 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

Main Output:

  • Output amplitude: +400 mV into 50 Ω (BNC)
  • Rise time: < 1 ns
  • Pulse duration: 25 µs ± 2 µs.

Pre-trigger output:

  • Amplitude: +200 mV into 50 Ω (BSM)
  • Rise time: 5 ns
  • Pre-trig time: 120 ns – 1 µs before main pulse
  • Jitter: < 100 ps at 120 ns, < 1 ns at 1 µs
  • Pulse duration: 20 ns

The Tektronix S-54 is a pulse head designed for use with the 7S12 as a long line TDR unit. It has a 1 ns risetime and variable pretrigger pulse output. The pretrigger-to-main pulse jitter is specified to be 100 ps or less when the lead time is set to 120 ns.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number S54
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details