Tektronix, Inc. Function Generator FG501

Description
The FG501 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 0.01 Hz to 1 MHz in decade steps Output Max.: 20 Vp-p into high impedance, 10 V into 50 ω (SN < B130000: 15/7.5 V) Offset Max.: ±7.5 Vp-p into high impedance, 5 V into 50 ω (SN < B130000: 5/2.5 V) Signals: sine, square, triangle, ramp, pulse Voltage controlled frequency input (1000:1 ratio) Triggering Variable phase control Symmetry variable from 5—95% Internal sweep generator, 3 decades, lin/log The Tektronix FG501 is a general-purpose, low frequency function generator producing low distortion sine,square,triangle ,pulse, and ramp waveforms.Frequency is selectable from .001 to 1 MHz (switched in decade steps). An external VCF input permits controlling the output frequency from external voltage source.Frequency sweep up to 1000:1 ratio may be accomplished by applying a voltage ramp to the VCF input. Output amplitudes of 15 Vp-p open circuit and 7.5 V into 50-ohms can be obtained.
Description
The FG501 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 0.01 Hz to 1 MHz in decade steps Output Max.: 20 Vp-p into high impedance, 10 V into 50 ω (SN < B130000: 15/7.5 V) Offset Max.: ±7.5 Vp-p into high impedance, 5 V into 50 ω (SN < B130000: 5/2.5 V) Signals: sine, square, triangle, ramp, pulse Voltage controlled frequency input (1000:1 ratio) Triggering Variable phase control Symmetry variable from 5—95% Internal sweep generator, 3 decades, lin/log The Tektronix FG501 is a general-purpose, low frequency function generator producing low distortion sine,square,triangle ,pulse, and ramp waveforms.Frequency is selectable from .001 to 1 MHz (switched in decade steps). An external VCF input permits controlling the output frequency from external voltage source.Frequency sweep up to 1000:1 ratio may be accomplished by applying a voltage ramp to the VCF input. Output amplitudes of 15 Vp-p open circuit and 7.5 V into 50-ohms can be obtained.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - FG501 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
FG501
Function Generator FG501
The FG501 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 0.01 Hz to 1 MHz in decade steps Output Max.: 20 Vp-p into high impedance, 10 V into 50 ω (SN < B130000: 15/7.5 V) Offset Max.: ±7.5 Vp-p into high impedance, 5 V into 50 ω (SN < B130000: 5/2.5 V) Signals: sine, square, triangle, ramp, pulse Voltage controlled frequency input (1000:1 ratio) Triggering Variable phase control Symmetry variable from 5—95% Internal sweep generator, 3 decades, lin/log The Tektronix FG501 is a general-purpose, low frequency function generator producing low distortion sine,square,triangle ,pulse, and ramp waveforms.Frequency is selectable from .001 to 1 MHz (switched in decade steps). An external VCF input permits controlling the output frequency from external voltage source.Frequency sweep up to 1000:1 ratio may be accomplished by applying a voltage ramp to the VCF input. Output amplitudes of 15 Vp-p open circuit and 7.5 V into 50-ohms can be obtained.

The FG501 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency: 0.01 Hz to 1 MHz in decade steps
  • Output Max.: 20 Vp-p into high impedance, 10 V into 50 Ω (SN < B130000: 15/7.5 V)
  • Offset Max.: ±7.5 Vp-p into high impedance, 5 V into 50 Ω (SN < B130000: 5/2.5 V)
  • Signals: sine, square, triangle, ramp, pulse
  • Voltage controlled frequency input (1000:1 ratio)
  • Triggering
  • Variable phase control
  • Symmetry variable from 5—95%
  • Internal sweep generator, 3 decades, lin/log

The Tektronix FG501 is a general-purpose, low frequency function generator producing low distortion sine,square,triangle,pulse, and ramp waveforms.Frequency is selectable from .001 to 1 MHz (switched in decade steps). An external VCF input permits controlling the output frequency from external voltage source.Frequency sweep up to 1000:1 ratio may be accomplished by applying a voltage ramp to the VCF input. Output amplitudes of 15 Vp-p open circuit and 7.5 V into 50-ohms can be obtained.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number FG501
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details