Tektronix, Inc. TV Generator TSG7

Description
The TSG7 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: SMPTE Color Bars EIA Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG7 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1410 NTSC Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG7.
Description
The TSG7 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: SMPTE Color Bars EIA Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG7 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1410 NTSC Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG7.

Suppliers

Company
Product
Description
Supplier Links
TV Generator - TSG7 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
TSG7
TV Generator TSG7
The TSG7 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: SMPTE Color Bars EIA Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG7 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1410 NTSC Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG7.

The TSG7 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • SMPTE Color Bars
  • EIA
  • Full Field with switchable components
  • 75% or 100% amplitude
  • Split field/Y reference
  • Split field/Red
  • Split field bars/bars reversed

The Tektronix TSG7 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1410 NTSC Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG7.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG7
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details