Tektronix, Inc. Pulse Generator PG501

Description
The PG501 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Simultaneous plus and minus outputs A wide range of pulse-period durations and duty factors Trigger output External trigger/duration input Provides 0.5 to 5 V output into 50-ohms The Tektronix PG501 performance and ease of operation make it well-suited for basic digital and analog applications. The Tektronix PG501 is a 50 MHz pulse generator plug-in for the TM500 system.
Description
The PG501 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Simultaneous plus and minus outputs A wide range of pulse-period durations and duty factors Trigger output External trigger/duration input Provides 0.5 to 5 V output into 50-ohms The Tektronix PG501 performance and ease of operation make it well-suited for basic digital and analog applications. The Tektronix PG501 is a 50 MHz pulse generator plug-in for the TM500 system.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - PG501 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
PG501
Pulse Generator PG501
The PG501 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Simultaneous plus and minus outputs A wide range of pulse-period durations and duty factors Trigger output External trigger/duration input Provides 0.5 to 5 V output into 50-ohms The Tektronix PG501 performance and ease of operation make it well-suited for basic digital and analog applications. The Tektronix PG501 is a 50 MHz pulse generator plug-in for the TM500 system.

The PG501 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Simultaneous plus and minus outputs
  • A wide range of pulse-period durations and duty factors
  • Trigger output
  • External trigger/duration input
  • Provides 0.5 to 5 V output into 50-ohms

The Tektronix PG501 performance and ease of operation make it well-suited for basic digital and analog applications. The Tektronix PG501 is a 50 MHz pulse generator plug-in for the TM500 system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PG501
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details