Tektronix, Inc. TV Generator TSG90

Description
The TSG90 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Voltage Range: 9 to 15 V Polarity: NEGATIVE CENTER Luminance Accuracy: 1% of 714.3 mV (100 IRE) Rise Time Accuracy: 10% (unless specified) Subcarrier Stability: 3.579545 MHz 10 Hz (0° to 45° C) Y/C Gain: 2% of 714.3 mV (100 IRE) Y/C Delay: 15 ns Frequency Response: Flat within 2% to 4.2 MHz SCH Phase Accuracy: 0 5° Differential Phase: 1° Differential Gain: 1% Line and Field Tilt: 0.5% 2T Pulse K Factor: 0.5% Blanking Level: 0 mV 50 mV Burst Amplitude: 285.7 mV (40 IRE) 2% Sync Amplitude: 285.7 mV (40 IRE) 2% The Tektronix TSG 90 PATHFINDER TV Signal Generator is designed for ease of operation and outstanding portability.It provides a complement of 16 NTSC test signals, including the Safe Area signal. It also provides 13 selectable audio frequencies from 50 Hz to 20 kHz, a 50 Hz to 20 kHz audio sweep, and an audio click channel ID. The two stereo AUDIO outputs may be set to one of three selectable amplitudes: 0 dBu, +4 dBu, or +8 dBu.
Description
The TSG90 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Voltage Range: 9 to 15 V Polarity: NEGATIVE CENTER Luminance Accuracy: 1% of 714.3 mV (100 IRE) Rise Time Accuracy: 10% (unless specified) Subcarrier Stability: 3.579545 MHz 10 Hz (0° to 45° C) Y/C Gain: 2% of 714.3 mV (100 IRE) Y/C Delay: 15 ns Frequency Response: Flat within 2% to 4.2 MHz SCH Phase Accuracy: 0 5° Differential Phase: 1° Differential Gain: 1% Line and Field Tilt: 0.5% 2T Pulse K Factor: 0.5% Blanking Level: 0 mV 50 mV Burst Amplitude: 285.7 mV (40 IRE) 2% Sync Amplitude: 285.7 mV (40 IRE) 2% The Tektronix TSG 90 PATHFINDER TV Signal Generator is designed for ease of operation and outstanding portability.It provides a complement of 16 NTSC test signals, including the Safe Area signal. It also provides 13 selectable audio frequencies from 50 Hz to 20 kHz, a 50 Hz to 20 kHz audio sweep, and an audio click channel ID. The two stereo AUDIO outputs may be set to one of three selectable amplitudes: 0 dBu, +4 dBu, or +8 dBu.

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG90
The TSG90 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Voltage Range: 9 to 15 V Polarity: NEGATIVE CENTER Luminance Accuracy: 1% of 714.3 mV (100 IRE) Rise Time Accuracy: 10% (unless specified) Subcarrier Stability: 3.579545 MHz 10 Hz (0° to 45° C) Y/C Gain: 2% of 714.3 mV (100 IRE) Y/C Delay: 15 ns Frequency Response: Flat within 2% to 4.2 MHz SCH Phase Accuracy: 0 5° Differential Phase: 1° Differential Gain: 1% Line and Field Tilt: 0.5% 2T Pulse K Factor: 0.5% Blanking Level: 0 mV 50 mV Burst Amplitude: 285.7 mV (40 IRE) 2% Sync Amplitude: 285.7 mV (40 IRE) 2% The Tektronix TSG 90 PATHFINDER TV Signal Generator is designed for ease of operation and outstanding portability.It provides a complement of 16 NTSC test signals, including the Safe Area signal. It also provides 13 selectable audio frequencies from 50 Hz to 20 kHz, a 50 Hz to 20 kHz audio sweep, and an audio click channel ID. The two stereo AUDIO outputs may be set to one of three selectable amplitudes: 0 dBu, +4 dBu, or +8 dBu.

The TSG90 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Voltage Range: 9 to 15 V
  • Polarity: NEGATIVE CENTER
  • Luminance Accuracy: 1% of 714.3 mV (100 IRE)
  • Rise Time Accuracy: 10% (unless specified)
  • Subcarrier Stability: 3.579545 MHz 10 Hz (0° to 45° C)
  • Y/C Gain: 2% of 714.3 mV (100 IRE)
  • Y/C Delay: 15 ns
  • Frequency Response: Flat within 2% to 4.2 MHz
  • SCH Phase Accuracy: 0 5°
  • Differential Phase: 1°
  • Differential Gain: 1%
  • Line and Field Tilt: 0.5%
  • 2T Pulse K Factor: 0.5%
  • Blanking Level: 0 mV 50 mV
  • Burst Amplitude: 285.7 mV (40 IRE) 2%
  • Sync Amplitude: 285.7 mV (40 IRE) 2%

The Tektronix TSG 90 PATHFINDER TV Signal Generator is designed for ease of operation and outstanding portability.It provides a complement of 16 NTSC test signals, including the Safe Area signal. It also provides 13 selectable audio frequencies from 50 Hz to 20 kHz, a 50 Hz to 20 kHz audio sweep, and an audio click channel ID.

The two stereo AUDIO outputs may be set to one of three selectable amplitudes: 0 dBu, +4 dBu, or +8 dBu.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG90
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
RF Generator - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1925848 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details