Tektronix, Inc. Arbitrary Waveform Generator AFG3011

Description
The AFG3011 is an arbitrary waveform generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1 Channel 10 MHz Sine Waveforms 250 MS/s Arbitrary Waveforms Amplitude up to 10 Vp-p into 50 ω Loads 5.6 in. Display for Full Confidence in Settings and Waveform Shape Multilanguage and Intuitive Operation Saves Setup Time Pulse Waveform with Variable Edge Times AM, FM, PM, FSK, PWM Sweep and Burst USB Connector on Front Panel for Waveform Storage on Memory Device USB, GPIB, and LAN LabVIEW and LabWindows/IVI-C Drivers Applications Electronic Test and Design Sensor Simulation Functional Test Education and Training Unmatched performance, versatility, intuitive operation, and affordability make the AFG3011 Function, Arbitrary Waveform, and Pulse Generators the most useful instruments in the industry. Superior Performance and Versatility Users can choose from 12 different standard waveforms. Arbitrary waveforms can be generated up to 128 K in length at high sampling rates. On pulse waveforms, leading and trailing edge time can be set independently. External signals can be connected and added to the output signal. Dual-channel models can generate two identical or completely different signals. All instruments feature a highly stable time base with only ±1 ppm drift per year. Intuitive User Interface Shows More Information at a Single Glance A large screen shows all relevant waveform parameters and graphical wave shape at a single glance. This gives full confidence in the signal settings and lets you focus on the task at hand. Shortcut keys provide direct access to frequently used functions and parameters. Others can be selected conveniently through clearly structured menus. This reduces the time needed for learning and relearning how to use the instrument. Look and feel are identical to the world's most popular TDS3000 Oscilloscopes. ArbExpress™ Software Included for Creating Waveforms with Ease With the ArbExpress PC software waveforms can be seamlessly imported from any Tektronix oscilloscope, or defined by standard functions, equation editor, and waveform math.
Datasheet
Description
The AFG3011 is an arbitrary waveform generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1 Channel 10 MHz Sine Waveforms 250 MS/s Arbitrary Waveforms Amplitude up to 10 Vp-p into 50 ω Loads 5.6 in. Display for Full Confidence in Settings and Waveform Shape Multilanguage and Intuitive Operation Saves Setup Time Pulse Waveform with Variable Edge Times AM, FM, PM, FSK, PWM Sweep and Burst USB Connector on Front Panel for Waveform Storage on Memory Device USB, GPIB, and LAN LabVIEW and LabWindows/IVI-C Drivers Applications Electronic Test and Design Sensor Simulation Functional Test Education and Training Unmatched performance, versatility, intuitive operation, and affordability make the AFG3011 Function, Arbitrary Waveform, and Pulse Generators the most useful instruments in the industry. Superior Performance and Versatility Users can choose from 12 different standard waveforms. Arbitrary waveforms can be generated up to 128 K in length at high sampling rates. On pulse waveforms, leading and trailing edge time can be set independently. External signals can be connected and added to the output signal. Dual-channel models can generate two identical or completely different signals. All instruments feature a highly stable time base with only ±1 ppm drift per year. Intuitive User Interface Shows More Information at a Single Glance A large screen shows all relevant waveform parameters and graphical wave shape at a single glance. This gives full confidence in the signal settings and lets you focus on the task at hand. Shortcut keys provide direct access to frequently used functions and parameters. Others can be selected conveniently through clearly structured menus. This reduces the time needed for learning and relearning how to use the instrument. Look and feel are identical to the world's most popular TDS3000 Oscilloscopes. ArbExpress™ Software Included for Creating Waveforms with Ease With the ArbExpress PC software waveforms can be seamlessly imported from any Tektronix oscilloscope, or defined by standard functions, equation editor, and waveform math.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AFG3011 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG3011
Arbitrary Waveform Generator AFG3011
The AFG3011 is an arbitrary waveform generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1 Channel 10 MHz Sine Waveforms 250 MS/s Arbitrary Waveforms Amplitude up to 10 Vp-p into 50 ω Loads 5.6 in. Display for Full Confidence in Settings and Waveform Shape Multilanguage and Intuitive Operation Saves Setup Time Pulse Waveform with Variable Edge Times AM, FM, PM, FSK, PWM Sweep and Burst USB Connector on Front Panel for Waveform Storage on Memory Device USB, GPIB, and LAN LabVIEW and LabWindows/IVI-C Drivers Applications Electronic Test and Design Sensor Simulation Functional Test Education and Training Unmatched performance, versatility, intuitive operation, and affordability make the AFG3011 Function, Arbitrary Waveform, and Pulse Generators the most useful instruments in the industry. Superior Performance and Versatility Users can choose from 12 different standard waveforms. Arbitrary waveforms can be generated up to 128 K in length at high sampling rates. On pulse waveforms, leading and trailing edge time can be set independently. External signals can be connected and added to the output signal. Dual-channel models can generate two identical or completely different signals. All instruments feature a highly stable time base with only ±1 ppm drift per year. Intuitive User Interface Shows More Information at a Single Glance A large screen shows all relevant waveform parameters and graphical wave shape at a single glance. This gives full confidence in the signal settings and lets you focus on the task at hand. Shortcut keys provide direct access to frequently used functions and parameters. Others can be selected conveniently through clearly structured menus. This reduces the time needed for learning and relearning how to use the instrument. Look and feel are identical to the world's most popular TDS3000 Oscilloscopes. ArbExpress™ Software Included for Creating Waveforms with Ease With the ArbExpress PC software waveforms can be seamlessly imported from any Tektronix oscilloscope, or defined by standard functions, equation editor, and waveform math.

The AFG3011 is an arbitrary waveform generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 1 Channel
  • 10 MHz Sine Waveforms
  • 250 MS/s Arbitrary Waveforms
  • Amplitude up to 10 Vp-p into 50 Ω Loads
  • 5.6 in. Display for Full Confidence in Settings and Waveform Shape
  • Multilanguage and Intuitive Operation Saves Setup Time
  • Pulse Waveform with Variable Edge Times
  • AM, FM, PM, FSK, PWM
  • Sweep and Burst
  • USB Connector on Front Panel for Waveform Storage on Memory Device
  • USB, GPIB, and LAN
  • LabVIEW and LabWindows/IVI-C Drivers

Applications

  • Electronic Test and Design
  • Sensor Simulation
  • Functional Test
  • Education and Training

Unmatched performance, versatility, intuitive operation, and affordability make the AFG3011 Function, Arbitrary Waveform, and Pulse Generators the most useful instruments in the industry.

Superior Performance and Versatility

Users can choose from 12 different standard waveforms. Arbitrary waveforms can be generated up to 128 K in length at high sampling rates. On pulse waveforms, leading and trailing edge time can be set independently. External signals can be connected and added to the output signal. Dual-channel models can generate two identical or completely different signals. All instruments feature a highly stable time base with only ±1 ppm drift per year.

Intuitive User Interface Shows More Information at a Single Glance

A large screen shows all relevant waveform parameters and graphical wave shape at a single glance. This gives full confidence in the signal settings and lets you focus on the task at hand. Shortcut keys provide direct access to frequently used functions and parameters. Others can be selected conveniently through clearly structured menus. This reduces the time needed for learning and relearning how to use the instrument. Look and feel are identical to the world's most popular TDS3000 Oscilloscopes.

ArbExpress™ Software Included for Creating Waveforms with Ease

With the ArbExpress PC software waveforms can be seamlessly imported from any Tektronix oscilloscope, or defined by standard functions, equation editor, and waveform math.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AFG3011
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details