Tektronix, Inc. Generator CG5011

Description
The CG5011 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Programmable calibration generator plug-in for the TM5000 system The Tektronix CG5011 is designed to cover both analog and digital requirements up to 2 GHz. It is ideally suited for environments where multiple scopes are maintained. The CG5011 is used in the TM5000 Scope Calibration Mainframe. It is a source of calibrated timing signals, calibrated amplitude voltage and current waveforms, and pulses with low distortion edges, used to calibrate a wide range of oscilloscope parameters, either manually or as part of a GPIB controlled system. The CG5011 occupies three slots in a TM5006 mainframe. It comes with a 015-0611-00 Programmable Pulse Head (required for operation) and a 015-0310-01 Comparator Head.
Datasheet
Description
The CG5011 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Programmable calibration generator plug-in for the TM5000 system The Tektronix CG5011 is designed to cover both analog and digital requirements up to 2 GHz. It is ideally suited for environments where multiple scopes are maintained. The CG5011 is used in the TM5000 Scope Calibration Mainframe. It is a source of calibrated timing signals, calibrated amplitude voltage and current waveforms, and pulses with low distortion edges, used to calibrate a wide range of oscilloscope parameters, either manually or as part of a GPIB controlled system. The CG5011 occupies three slots in a TM5006 mainframe. It comes with a 015-0611-00 Programmable Pulse Head (required for operation) and a 015-0310-01 Comparator Head.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator CG5011
The CG5011 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Programmable calibration generator plug-in for the TM5000 system The Tektronix CG5011 is designed to cover both analog and digital requirements up to 2 GHz. It is ideally suited for environments where multiple scopes are maintained. The CG5011 is used in the TM5000 Scope Calibration Mainframe. It is a source of calibrated timing signals, calibrated amplitude voltage and current waveforms, and pulses with low distortion edges, used to calibrate a wide range of oscilloscope parameters, either manually or as part of a GPIB controlled system. The CG5011 occupies three slots in a TM5006 mainframe. It comes with a 015-0611-00 Programmable Pulse Head (required for operation) and a 015-0310-01 Comparator Head.

The CG5011 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Programmable calibration generator plug-in for the TM5000 system

The Tektronix CG5011 is designed to cover both analog and digital requirements up to 2 GHz. It is ideally suited for environments where multiple scopes are maintained. The CG5011 is used in the TM5000 Scope Calibration Mainframe.

It is a source of calibrated timing signals, calibrated amplitude voltage and current waveforms, and pulses with low distortion edges, used to calibrate a wide range of oscilloscope parameters, either manually or as part of a GPIB controlled system.

The CG5011 occupies three slots in a TM5006 mainframe. It comes with a 015-0611-00 Programmable Pulse Head (required for operation) and a 015-0310-01 Comparator Head.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number CG5011
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG5162 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers