Tektronix, Inc. Arbitrary Waveform Generator AWG2040

Description
The AWG2040 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1GS/s Sample Rate 1 Hz to 500 MHz Waveform Length: 1000000 points 8-bit arbitrary waveform generator with 1 MB memory 5.2" x 3.9" Display Area Waveforms: Sine, Square, Arbitrary, Pulse, Ramp, Sine, Triangle Flatness: 1dB Output Impedance: 50 Ohm Applications Broadcast Telecom Test Network Test Computer Peripherals Electronic Warfare Simulation The Tektronix AWG2040 is a portable arbitrary waveform generator equipped with a differential output channel and capable of generating both arbitrary and standard function waveforms. This arbitrary waveform generator provides these major features: Custom waveforms for simulation and testing Waveforms that cannot be generated with function generators As an arbitrary waveform generator, the AWG2040 has a clock frequency of 1 GHz, an 8-bit DA converter and a 1M-word waveform memory (or 4M-word memory when Option 01 is installed) for high-quality waveform generation and differential output to one channel. It can also generate a two-channel arbitrary marker output to accompany waveform output. The AWG2040 also has a digital out function (when Option 03 is installed) for direct output of the digital data for the arbitrary waveform in the waveform memory, without going through the D/A converter. This instrument has five editors for making waveform files. Each editor is equipped with a variety of editing functions: Waveform Editor - creates waveform data. This editor can display its data in three formats: graphical, table, and timing, and the data can be edited in the format appropriate for the application. Furthermore, the waveform editor can edit up to three waveform files at the same time, thus easing the creation of related waveform files. Sequence Editor: creates sequences of waveforms by combining waveform files created with the waveform editor. Equation Editor: creates files with equations and compiles them into waveform files. Autostep Editor: programs waveform files, including output conditions, in steps. Split/Join Waveform Editor - When editing waveforms of 256k words or larger, you can split the waveform file, remove the part you want to edit and insert data into the file. An FFT editor and a convolution waveform editor are provided with AWG2040 units that include Option 09. These editors support frequency domain editing and convolution calculations. As a function generator, this instrument can generate sine waves, triangle waves, square waves, ramp waves, and pulse waves. It can set the frequency, amplitude, offset, polarity, and other factors for each of these waveforms. The AWG2040 has a 3.5-inch floppy disk drive and non-volatile memory for storing created waveform data and parameter settings. Each of these stor­age devices can store the files created with the editors. You control this instrument by way of its front panel hierarchical menu display system or its rear panel GPIB or RS-232-C interfaces. Waveforms can be transferred directly through the GPIB interface from a digital storage oscilloscope. Such direct waveform transfers allow for many types of applications with other measurement equipment and computers. Supported equipment includes our major digital storage oscilloscopes as well as the digital storage oscilloscopes of other leading manufacturers.
Datasheet
Description
The AWG2040 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1GS/s Sample Rate 1 Hz to 500 MHz Waveform Length: 1000000 points 8-bit arbitrary waveform generator with 1 MB memory 5.2" x 3.9" Display Area Waveforms: Sine, Square, Arbitrary, Pulse, Ramp, Sine, Triangle Flatness: 1dB Output Impedance: 50 Ohm Applications Broadcast Telecom Test Network Test Computer Peripherals Electronic Warfare Simulation The Tektronix AWG2040 is a portable arbitrary waveform generator equipped with a differential output channel and capable of generating both arbitrary and standard function waveforms. This arbitrary waveform generator provides these major features: Custom waveforms for simulation and testing Waveforms that cannot be generated with function generators As an arbitrary waveform generator, the AWG2040 has a clock frequency of 1 GHz, an 8-bit DA converter and a 1M-word waveform memory (or 4M-word memory when Option 01 is installed) for high-quality waveform generation and differential output to one channel. It can also generate a two-channel arbitrary marker output to accompany waveform output. The AWG2040 also has a digital out function (when Option 03 is installed) for direct output of the digital data for the arbitrary waveform in the waveform memory, without going through the D/A converter. This instrument has five editors for making waveform files. Each editor is equipped with a variety of editing functions: Waveform Editor - creates waveform data. This editor can display its data in three formats: graphical, table, and timing, and the data can be edited in the format appropriate for the application. Furthermore, the waveform editor can edit up to three waveform files at the same time, thus easing the creation of related waveform files. Sequence Editor: creates sequences of waveforms by combining waveform files created with the waveform editor. Equation Editor: creates files with equations and compiles them into waveform files. Autostep Editor: programs waveform files, including output conditions, in steps. Split/Join Waveform Editor - When editing waveforms of 256k words or larger, you can split the waveform file, remove the part you want to edit and insert data into the file. An FFT editor and a convolution waveform editor are provided with AWG2040 units that include Option 09. These editors support frequency domain editing and convolution calculations. As a function generator, this instrument can generate sine waves, triangle waves, square waves, ramp waves, and pulse waves. It can set the frequency, amplitude, offset, polarity, and other factors for each of these waveforms. The AWG2040 has a 3.5-inch floppy disk drive and non-volatile memory for storing created waveform data and parameter settings. Each of these stor­age devices can store the files created with the editors. You control this instrument by way of its front panel hierarchical menu display system or its rear panel GPIB or RS-232-C interfaces. Waveforms can be transferred directly through the GPIB interface from a digital storage oscilloscope. Such direct waveform transfers allow for many types of applications with other measurement equipment and computers. Supported equipment includes our major digital storage oscilloscopes as well as the digital storage oscilloscopes of other leading manufacturers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG2040 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG2040
Arbitrary Waveform Generator AWG2040
The AWG2040 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1GS/s Sample Rate 1 Hz to 500 MHz Waveform Length: 1000000 points 8-bit arbitrary waveform generator with 1 MB memory 5.2" x 3.9" Display Area Waveforms: Sine, Square, Arbitrary, Pulse, Ramp, Sine, Triangle Flatness: 1dB Output Impedance: 50 Ohm Applications Broadcast Telecom Test Network Test Computer Peripherals Electronic Warfare Simulation The Tektronix AWG2040 is a portable arbitrary waveform generator equipped with a differential output channel and capable of generating both arbitrary and standard function waveforms. This arbitrary waveform generator provides these major features: Custom waveforms for simulation and testing Waveforms that cannot be generated with function generators As an arbitrary waveform generator, the AWG2040 has a clock frequency of 1 GHz, an 8-bit DA converter and a 1M-word waveform memory (or 4M-word memory when Option 01 is installed) for high-quality waveform generation and differential output to one channel. It can also generate a two-channel arbitrary marker output to accompany waveform output. The AWG2040 also has a digital out function (when Option 03 is installed) for direct output of the digital data for the arbitrary waveform in the waveform memory, without going through the D/A converter. This instrument has five editors for making waveform files. Each editor is equipped with a variety of editing functions: Waveform Editor - creates waveform data. This editor can display its data in three formats: graphical, table, and timing, and the data can be edited in the format appropriate for the application. Furthermore, the waveform editor can edit up to three waveform files at the same time, thus easing the creation of related waveform files. Sequence Editor: creates sequences of waveforms by combining waveform files created with the waveform editor. Equation Editor: creates files with equations and compiles them into waveform files. Autostep Editor: programs waveform files, including output conditions, in steps. Split/Join Waveform Editor - When editing waveforms of 256k words or larger, you can split the waveform file, remove the part you want to edit and insert data into the file. An FFT editor and a convolution waveform editor are provided with AWG2040 units that include Option 09. These editors support frequency domain editing and convolution calculations. As a function generator, this instrument can generate sine waves, triangle waves, square waves, ramp waves, and pulse waves. It can set the frequency, amplitude, offset, polarity, and other factors for each of these waveforms. The AWG2040 has a 3.5-inch floppy disk drive and non-volatile memory for storing created waveform data and parameter settings. Each of these stor­age devices can store the files created with the editors. You control this instrument by way of its front panel hierarchical menu display system or its rear panel GPIB or RS-232-C interfaces. Waveforms can be transferred directly through the GPIB interface from a digital storage oscilloscope. Such direct waveform transfers allow for many types of applications with other measurement equipment and computers. Supported equipment includes our major digital storage oscilloscopes as well as the digital storage oscilloscopes of other leading manufacturers.

The AWG2040 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 1GS/s Sample Rate
  • 1 Hz to 500 MHz
  • Waveform Length: 1000000 points
  • 8-bit arbitrary waveform generator with 1 MB memory
  • 5.2" x 3.9" Display Area
  • Waveforms: Sine, Square, Arbitrary, Pulse, Ramp, Sine, Triangle
  • Flatness: 1dB
  • Output Impedance: 50 Ohm

Applications

  • Broadcast Telecom Test
  • Network Test
  • Computer Peripherals
  • Electronic Warfare Simulation

The Tektronix AWG2040 is a portable arbitrary waveform generator equipped with a differential output channel and capable of generating both arbitrary and standard function waveforms.

This arbitrary waveform generator provides these major features:

  • Custom waveforms for simulation and testing
  • Waveforms that cannot be generated with function generators

As an arbitrary waveform generator, the AWG2040 has a clock frequency of 1 GHz, an 8-bit DA converter and a 1M-word waveform memory (or 4M-word memory when Option 01 is installed) for high-quality waveform generation and differential output to one channel. It can also generate a two-channel arbitrary marker output to accompany waveform output.

The AWG2040 also has a digital out function (when Option 03 is installed) for direct output of the digital data for the arbitrary waveform in the waveform memory, without going through the D/A converter.

This instrument has five editors for making waveform files. Each editor is equipped with a variety of editing functions:

  • Waveform Editor - creates waveform data. This editor can display its data in three formats: graphical, table, and timing, and the data can be edited in the format appropriate for the application. Furthermore, the waveform editor can edit up to three waveform files at the same time, thus easing the creation of related waveform files.
  • Sequence Editor: creates sequences of waveforms by combining waveform files created with the waveform editor.
  • Equation Editor: creates files with equations and compiles them into waveform files.
  • Autostep Editor: programs waveform files, including output conditions, in steps.
  • Split/Join Waveform Editor - When editing waveforms of 256k words or larger, you can split the waveform file, remove the part you want to edit and insert data into the file.

An FFT editor and a convolution waveform editor are provided with AWG2040 units that include Option 09. These editors support frequency domain editing and convolution calculations.

As a function generator, this instrument can generate sine waves, triangle waves, square waves, ramp waves, and pulse waves. It can set the frequency, amplitude, offset, polarity, and other factors for each of these waveforms.

The AWG2040 has a 3.5-inch floppy disk drive and non-volatile memory for storing created waveform data and parameter settings. Each of these stor­age devices can store the files created with the editors.

You control this instrument by way of its front panel hierarchical menu display system or its rear panel GPIB or RS-232-C interfaces. Waveforms can be transferred directly through the GPIB interface from a digital storage oscilloscope. Such direct waveform transfers allow for many types of applications with other measurement equipment and computers. Supported equipment includes our major digital storage oscilloscopes as well as the digital storage oscilloscopes of other leading manufacturers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG2040
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1759994 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details