Tektronix, Inc. Arbitrary Waveform Generators AFG1062

Description
Tektronix AFG1062 Waveform Generator
Request a Quote Datasheet
Description
Tektronix AFG1062 Waveform Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generators - 8988692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Arbitrary Waveform Generators
8988692
Arbitrary Waveform Generators 8988692
Tektronix AFG1062 Waveform Generator

Tektronix AFG1062 Waveform Generator

Supplier's Site
Arbitrary Waveform Generators - 8986858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Arbitrary Waveform Generators
8986858
Arbitrary Waveform Generators 8986858
Tektronix AFG1062 Waveform Generator

Tektronix AFG1062 Waveform Generator

Supplier's Site
Arbitrary Waveform Generator - AFG1062 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG1062
Arbitrary Waveform Generator AFG1062
The AFG1062 is a 60 MHz Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Dual-channel, 60 MHz sine waveforms, 30 MHz square waveforms 14 bits, 300 MS/s arbitrary waveforms with 1 M points record length Amplitude 1 mVp-p to 10 Vp-p into 50 ω loads Continuous, sweeping, burst, and modulation modes (AM, FM, PM, ASK, FSK, PSK, PWM) covers most requirements for students and other users to get the experiments/test job done 64-MByte internal non-volatile memory for arbitrary waveform storage Built-in 200 MHz counter with 6-digit resolution offers an easy and precise way of frequency/period/pul se width/duty cycle measurement Standard USB host/device for memory expansion and remote control Free ArbExpress makes user defined waveforms editing extremely easy through an external USB memory stick Compatible with TekSmartLab™ for easy teaching and learning Applications: Electric and electronics experiments Communications experiments Sensor simulation Functional test The AFG1062 Arbitrary Function Generator provides a waveform generation tool with the best price performance ratio. It includes dual channels, up to 60 MHz bandwidth and up to 10 Vp-p output amplitude. The four run modes, 50 built-in frequently-used waveforms and the built-in 200 MHz frequency counter cover most waveform generation needs in your experiment and test jobs. The 3.95-inch TFT LCD, short-cut buttons, USB interface and PC software provide the most intuitive ways to configure the instrument. Performance and features 1 μHz to 60 MHz sine waveform range, with 12-digit or 1 μHz resolution and a ±1 ppm drift high stability time base, provides great signal fidelity in the frequency domain. With 1 mVp-p to 10 Vp-p output amplitude range, and 14-bit or 1 mVp-p resolution over the whole frequency range, there is no need to compromise between output amplitude and frequency any more. Four different run modes cover most use cases with a cost effective solution. 50 most-frequently used standard and arbitrary waveforms are built-in for easy access. Up to 1 M points arbitrary waveforms memory enables users to replicate real world signals captured with a Tektronix oscilloscope or defined with ArbExpress. The built-in 200 MHz and 6-digit resolution frequency counter is an easy and precise way to measure frequencies/periods/ pulse widths/duty cycles. Ease of use The high-resolution 3.95-inch color TFT display shows relevant settings and parameters in both text and graphic formats, which give users full confidence in their settings, and let them focus on the task at hand. The front panel shortcut buttons and rotary knob make accesses to most frequently used functions and settings with minimum effort and time. The built-in 64-MByte non-volatile memory together with USB stick memory interface, provide unlimited space for user-defined waveform storage. Software and solutions Compatible with ArbExpress, the user-defined arbitrary waveforms generated by the free software can be loaded on the AFG1062 easily with a USB memory stick. As a building block of Tektronix educational solution, the AFG1062 can be embedded into TekSmartLab and enable a cost efficient and effective way of teaching, learning, and lab management.

The AFG1062 is a 60 MHz Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Dual-channel, 60 MHz sine waveforms, 30 MHz square waveforms
  • 14 bits, 300 MS/s arbitrary waveforms with 1 M points record length
  • Amplitude 1 mVp-p to 10 Vp-p into 50 Ω loads
  • Continuous, sweeping, burst, and modulation modes (AM, FM, PM, ASK, FSK, PSK, PWM) covers most requirements for students and other users to get the experiments/test job done
  • 64-MByte internal non-volatile memory for arbitrary waveform storage
  • Built-in 200 MHz counter with 6-digit resolution offers an easy and precise way of frequency/period/pulse width/duty cycle measurement
  • Standard USB host/device for memory expansion and remote control
  • Free ArbExpress makes user defined waveforms editing extremely easy through an external USB memory stick
  • Compatible with TekSmartLab™ for easy teaching and learning

Applications:

  • Electric and electronics experiments
  • Communications experiments
  • Sensor simulation
  • Functional test

The AFG1062 Arbitrary Function Generator provides a waveform generation tool with the best price performance ratio. It includes dual channels, up to 60 MHz bandwidth and up to 10 Vp-p output amplitude. The four run modes, 50 built-in frequently-used waveforms and the built-in 200 MHz frequency counter cover most waveform generation needs in your experiment and test jobs. The 3.95-inch TFT LCD, short-cut buttons, USB interface and PC software provide the most intuitive ways to configure the instrument.

Performance and features
1 μHz to 60 MHz sine waveform range, with 12-digit or 1 μHz resolution and a ±1 ppm drift high stability time base, provides great signal fidelity in the frequency domain. With 1 mVp-p to 10 Vp-p output amplitude range, and 14-bit or 1 mVp-p resolution over the whole frequency range, there is no need to compromise between output amplitude and frequency any more.

Four different run modes cover most use cases with a cost effective solution. 50 most-frequently used standard and arbitrary waveforms are built-in for easy access. Up to 1 M points arbitrary waveforms memory enables users to replicate real world signals captured with a Tektronix oscilloscope or defined with ArbExpress. The built-in 200 MHz and 6-digit resolution frequency counter is an easy and precise way to measure frequencies/periods/pulse widths/duty cycles.

Ease of use
The high-resolution 3.95-inch color TFT display shows relevant settings and parameters in both text and graphic formats, which give users full confidence in their settings, and let them focus on the task at hand. The front panel shortcut buttons and rotary knob make accesses to most frequently used functions and settings with minimum effort and time. The built-in 64-MByte non-volatile memory together with USB stick memory interface, provide unlimited space for user-defined waveform storage.

Software and solutions
Compatible with ArbExpress, the user-defined arbitrary waveforms generated by the free software can be loaded on the AFG1062 easily with a USB memory stick.

As a building block of Tektronix educational solution, the AFG1062 can be embedded into TekSmartLab and enable a cost efficient and effective way of teaching, learning, and lab management.

Supplier's Site Datasheet
Arbitrary Waveform Generator - AFG1062 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG1062
Arbitrary Waveform Generator AFG1062
The AFG1062 is a 60 MHz Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Dual-channel, 60 MHz sine waveforms, 30 MHz square waveforms 14 bits, 300 MS/s arbitrary waveforms with 1 M points record length Amplitude 1 mVp-p to 10 Vp-p into 50 ω loads Continuous, sweeping, burst, and modulation modes (AM, FM, PM, ASK, FSK, PSK, PWM) covers most requirements for students and other users to get the experiments/test job done 64-MByte internal non-volatile memory for arbitrary waveform storage Built-in 200 MHz counter with 6-digit resolution offers an easy and precise way of frequency/period/pul se width/duty cycle measurement Standard USB host/device for memory expansion and remote control Free ArbExpress makes user defined waveforms editing extremely easy through an external USB memory stick Compatible with TekSmartLab™ for easy teaching and learning Standard 5-year warranty Applications: Electric and electronics experiments Communications experiments Sensor simulation Functional test Standard Accessories: AFG1000 Arbitrary/Function Generator Safety and Compliance Instructions; printed document AFG1000 Documentation CD containing the following PDF documents: AFG1000 Arbitrary/Function Generators Quick Start User Manual, English AFG1000 Arbitrary/Function Generators Quick Start User Manual, Simplified Chinese AFG1000 Arbitrary/Function Generators Programmer Manual AFG1000 Arbitrary/Function Generators Specifications and Performance Verification Manual PDF documents not included on the AFG1000 Documentation CD but available for download from www.tektronix.com. AFG1000 Arbitrary/Function Generators Quick Start User Manual, Russian, (Tektronix part number 077-1135-xx) AFG1000 Arbitrary/Function Generators Quick Start User Manual, Japanese, (Tektronix part number 077-1166-xx) Packing list Power cord, specified by country Certificate of calibration; printed document USB cable x 1, Type A to Type B BNC cable x 2 Tektronix Supplemental Information Sheet For the Peoples Republic of China: China RoHs; printed document Fuse, cartridge; 5 x 20 mm, 0.5 A, 250 V, time-delay Fuse, cartridge; 5 x 20 mm, 1 A, 250 V, time-delay The AFG1062 Arbitrary Function Generator provides a waveform generation tool with the best price performance ratio. It includes dual channels, up to 60 MHz bandwidth and up to 10 Vp-p output amplitude. The four run modes, 50 built-in frequently-used waveforms and the built-in 200 MHz frequency counter cover most waveform generation needs in your experiment and test jobs. The 3.95-inch TFT LCD, short-cut buttons, USB interface and PC software provide the most intuitive ways to configure the instrument. Performance and features 1 μHz to 60 MHz sine waveform range, with 12-digit or 1 μHz resolution and a ±1 ppm drift high stability time base, provides great signal fidelity in the frequency domain. With 1 mVp-p to 10 Vp-p output amplitude range, and 14-bit or 1 mVp-p resolution over the whole frequency range, there is no need to compromise between output amplitude and frequency any more. Four different run modes cover most use cases with a cost effective solution. 50 most-frequently used standard and arbitrary waveforms are built-in for easy access. Up to 1 M points arbitrary waveforms memory enables users to replicate real world signals captured with a Tektronix oscilloscope or defined with ArbExpress. The built-in 200 MHz and 6-digit resolution frequency counter is an easy and precise way to measure frequencies/periods/ pulse widths/duty cycles. Ease of use The high-resolution 3.95-inch color TFT display shows relevant settings and parameters in both text and graphic formats, which give users full confidence in their settings, and let them focus on the task at hand. The front panel shortcut buttons and rotary knob make accesses to most frequently used functions and settings with minimum effort and time. The built-in 64-MByte non-volatile memory together with USB stick memory interface, provide unlimited space for user-defined waveform storage. Software and solutions Compatible with ArbExpress, the user-defined arbitrary waveforms generated by the free software can be loaded on the AFG1062 easily with a USB memory stick. As a building block of Tektronix educational solution, the AFG1062 can be embedded into TekSmartLab and enable a cost efficient and effective way of teaching, learning, and lab management.

The AFG1062 is a 60 MHz Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Dual-channel, 60 MHz sine waveforms, 30 MHz square waveforms
  • 14 bits, 300 MS/s arbitrary waveforms with 1 M points record length
  • Amplitude 1 mVp-p to 10 Vp-p into 50 Ω loads
  • Continuous, sweeping, burst, and modulation modes (AM, FM, PM, ASK, FSK, PSK, PWM) covers most requirements for students and other users to get the experiments/test job done
  • 64-MByte internal non-volatile memory for arbitrary waveform storage
  • Built-in 200 MHz counter with 6-digit resolution offers an easy and precise way of frequency/period/pulse width/duty cycle measurement
  • Standard USB host/device for memory expansion and remote control
  • Free ArbExpress makes user defined waveforms editing extremely easy through an external USB memory stick
  • Compatible with TekSmartLab™ for easy teaching and learning
  • Standard 5-year warranty

Applications:

  • Electric and electronics experiments
  • Communications experiments
  • Sensor simulation
  • Functional test

Standard Accessories:

  • AFG1000 Arbitrary/Function Generator Safety and Compliance Instructions; printed document
  • AFG1000 Documentation CD containing the following PDF documents:
  • AFG1000 Arbitrary/Function Generators Quick Start User Manual, English
  • AFG1000 Arbitrary/Function Generators Quick Start User Manual, Simplified Chinese
  • AFG1000 Arbitrary/Function Generators Programmer Manual
  • AFG1000 Arbitrary/Function Generators Specifications and Performance Verification Manual
  • PDF documents not included on the AFG1000 Documentation CD but available for download from www.tektronix.com.
  • AFG1000 Arbitrary/Function Generators Quick Start User Manual, Russian, (Tektronix part number 077-1135-xx)
  • AFG1000 Arbitrary/Function Generators Quick Start User Manual, Japanese, (Tektronix part number 077-1166-xx)
  • Packing list
  • Power cord, specified by country
  • Certificate of calibration; printed document
  • USB cable x 1, Type A to Type B
  • BNC cable x 2
  • Tektronix Supplemental Information Sheet For the Peoples Republic of China: China RoHs; printed document
  • Fuse, cartridge; 5 x 20 mm, 0.5 A, 250 V, time-delay
  • Fuse, cartridge; 5 x 20 mm, 1 A, 250 V, time-delay

The AFG1062 Arbitrary Function Generator provides a waveform generation tool with the best price performance ratio. It includes dual channels, up to 60 MHz bandwidth and up to 10 Vp-p output amplitude. The four run modes, 50 built-in frequently-used waveforms and the built-in 200 MHz frequency counter cover most waveform generation needs in your experiment and test jobs. The 3.95-inch TFT LCD, short-cut buttons, USB interface and PC software provide the most intuitive ways to configure the instrument.

Performance and features
1 μHz to 60 MHz sine waveform range, with 12-digit or 1 μHz resolution and a ±1 ppm drift high stability time base, provides great signal fidelity in the frequency domain. With 1 mVp-p to 10 Vp-p output amplitude range, and 14-bit or 1 mVp-p resolution over the whole frequency range, there is no need to compromise between output amplitude and frequency any more.

Four different run modes cover most use cases with a cost effective solution. 50 most-frequently used standard and arbitrary waveforms are built-in for easy access. Up to 1 M points arbitrary waveforms memory enables users to replicate real world signals captured with a Tektronix oscilloscope or defined with ArbExpress. The built-in 200 MHz and 6-digit resolution frequency counter is an easy and precise way to measure frequencies/periods/pulse widths/duty cycles.

Ease of use
The high-resolution 3.95-inch color TFT display shows relevant settings and parameters in both text and graphic formats, which give users full confidence in their settings, and let them focus on the task at hand. The front panel shortcut buttons and rotary knob make accesses to most frequently used functions and settings with minimum effort and time. The built-in 64-MByte non-volatile memory together with USB stick memory interface, provide unlimited space for user-defined waveform storage.

Software and solutions
Compatible with ArbExpress, the user-defined arbitrary waveforms generated by the free software can be loaded on the AFG1062 easily with a USB memory stick.

As a building block of Tektronix educational solution, the AFG1062 can be embedded into TekSmartLab and enable a cost efficient and effective way of teaching, learning, and lab management.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators Signal Generators
Product Number 8988692 8986858 AFG1062
Product Name Arbitrary Waveform Generators Arbitrary Waveform Generators Arbitrary Waveform Generator
Generator Type Pulse Pulse Signal
Inputs 2 2
Minimum 1.00E-6 MHz 1.00E-6 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details