Tektronix, Inc. Audio Generator ASG140

Description
The ASG140 is a 20 kHz audio generator from Tektronix. Audio Generators are electronic devices that create sound waveforms across a broad spectrum of frequencies. Additional Features: Four channels 20 Hz to 20 kHz 24 dBu to -90 dBu 4 second Voice ID Balanced XLR signal paths RS-232 remote control Front panel lockout Contact closure Multitone test signals Audio/video delay signals CCITT 0.33 signals TEKTRONIX autosequences Four balanced XLR signals Fixed 10 Ohm output impedance The ASG 140 is designed for situations requiring no in-line connections. Its four audio outputs are grouped in two stereo pairs making it the ideal choice for service and alignment of MII, Betacam, D1, D2, D3,... VTRs. Its audio output features 10fi output impedance. Tektronix audio generators offer potent solutions for audio testing. The four-channel ASG 140 combines compact size, ease-of-use and programmability. Operated manually or automatically, they produce signals used for aligning, servicing and testing of audio facilities. Test signal capability starts with simple line up, polarity, and level signals. Added to these are tone sweeps for checking distortion, frequency response and crosstalk. Industry standard CCITT 0.33 signals and newly developed Multitone signals support advanced audio analysis capability found in the VM 700A. Digital synthesis of signals ensures signal stability and repeatability.
Datasheet
Description
The ASG140 is a 20 kHz audio generator from Tektronix. Audio Generators are electronic devices that create sound waveforms across a broad spectrum of frequencies. Additional Features: Four channels 20 Hz to 20 kHz 24 dBu to -90 dBu 4 second Voice ID Balanced XLR signal paths RS-232 remote control Front panel lockout Contact closure Multitone test signals Audio/video delay signals CCITT 0.33 signals TEKTRONIX autosequences Four balanced XLR signals Fixed 10 Ohm output impedance The ASG 140 is designed for situations requiring no in-line connections. Its four audio outputs are grouped in two stereo pairs making it the ideal choice for service and alignment of MII, Betacam, D1, D2, D3,... VTRs. Its audio output features 10fi output impedance. Tektronix audio generators offer potent solutions for audio testing. The four-channel ASG 140 combines compact size, ease-of-use and programmability. Operated manually or automatically, they produce signals used for aligning, servicing and testing of audio facilities. Test signal capability starts with simple line up, polarity, and level signals. Added to these are tone sweeps for checking distortion, frequency response and crosstalk. Industry standard CCITT 0.33 signals and newly developed Multitone signals support advanced audio analysis capability found in the VM 700A. Digital synthesis of signals ensures signal stability and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Generator - ASG140 - ValueTronics International, Inc.
Elgin, IL, USA
Audio Generator
ASG140
Audio Generator ASG140
The ASG140 is a 20 kHz audio generator from Tektronix. Audio Generators are electronic devices that create sound waveforms across a broad spectrum of frequencies. Additional Features: Four channels 20 Hz to 20 kHz 24 dBu to -90 dBu 4 second Voice ID Balanced XLR signal paths RS-232 remote control Front panel lockout Contact closure Multitone test signals Audio/video delay signals CCITT 0.33 signals TEKTRONIX autosequences Four balanced XLR signals Fixed 10 Ohm output impedance The ASG 140 is designed for situations requiring no in-line connections. Its four audio outputs are grouped in two stereo pairs making it the ideal choice for service and alignment of MII, Betacam, D1, D2, D3,... VTRs. Its audio output features 10fi output impedance. Tektronix audio generators offer potent solutions for audio testing. The four-channel ASG 140 combines compact size, ease-of-use and programmability. Operated manually or automatically, they produce signals used for aligning, servicing and testing of audio facilities. Test signal capability starts with simple line up, polarity, and level signals. Added to these are tone sweeps for checking distortion, frequency response and crosstalk. Industry standard CCITT 0.33 signals and newly developed Multitone signals support advanced audio analysis capability found in the VM 700A. Digital synthesis of signals ensures signal stability and repeatability.

The ASG140 is a 20 kHz audio generator from Tektronix. Audio Generators are electronic devices that create sound waveforms across a broad spectrum of frequencies.

Additional Features:

  • Four channels
  • 20 Hz to 20 kHz
  • 24 dBu to -90 dBu
  • 4 second Voice ID
  • Balanced XLR signal paths
  • RS-232 remote control
  • Front panel lockout
  • Contact closure
  • Multitone test signals
  • Audio/video delay signals
  • CCITT 0.33 signals
  • TEKTRONIX autosequences
  • Four balanced XLR signals
  • Fixed 10 Ohm output impedance

The ASG 140 is designed for situations requiring no in-line connections. Its four audio outputs are grouped in two stereo pairs making it the ideal choice for service and alignment of MII, Betacam, D1, D2, D3,... VTRs. Its audio output features 10fi output impedance.

Tektronix audio generators offer potent solutions for audio testing. The four-channel ASG 140 combines compact size, ease-of-use and programmability. Operated manually or automatically, they produce signals used for aligning, servicing and testing of audio facilities.

Test signal capability starts with simple line up, polarity, and level signals. Added to these are tone sweeps for checking distortion, frequency response and crosstalk. Industry standard CCITT 0.33 signals and newly developed Multitone signals support advanced audio analysis capability found in the VM 700A. Digital synthesis of signals ensures signal stability and repeatability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number ASG140
Product Name Audio Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG3032X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Arbitrary Waveform Generators - 8092690 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details