Tektronix, Inc. Function Generator FG507

Description
The FG507 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.002 Hz to 2 MHz in eight decade steps Signals: sine, square, triangle, ramp, pulse Output: 30 Vp-p (into high impedance) Attenuator: 60 dB in 20 dB steps, 20 dB variable Rise time: 25 ns voltage controlled frequency input (1000:1 ratio) Triggering Variable phase control Symmetry variable from 5—95% Internal sweep generator, 3 decades, lin/log The Tektronix FG507 is a sweep function generator plug-in for the TM500 system. It is essentially a FG501A with an added internal sweep generator.
Description
The FG507 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.002 Hz to 2 MHz in eight decade steps Signals: sine, square, triangle, ramp, pulse Output: 30 Vp-p (into high impedance) Attenuator: 60 dB in 20 dB steps, 20 dB variable Rise time: 25 ns voltage controlled frequency input (1000:1 ratio) Triggering Variable phase control Symmetry variable from 5—95% Internal sweep generator, 3 decades, lin/log The Tektronix FG507 is a sweep function generator plug-in for the TM500 system. It is essentially a FG501A with an added internal sweep generator.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - FG507 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
FG507
Function Generator FG507
The FG507 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.002 Hz to 2 MHz in eight decade steps Signals: sine, square, triangle, ramp, pulse Output: 30 Vp-p (into high impedance) Attenuator: 60 dB in 20 dB steps, 20 dB variable Rise time: 25 ns voltage controlled frequency input (1000:1 ratio) Triggering Variable phase control Symmetry variable from 5—95% Internal sweep generator, 3 decades, lin/log The Tektronix FG507 is a sweep function generator plug-in for the TM500 system. It is essentially a FG501A with an added internal sweep generator.

The FG507 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.002 Hz to 2 MHz in eight decade steps
  • Signals: sine, square, triangle, ramp, pulse
  • Output: 30 Vp-p (into high impedance)
  • Attenuator: 60 dB in 20 dB steps, 20 dB variable
  • Rise time: 25 ns
  • voltage controlled frequency input (1000:1 ratio)
  • Triggering
  • Variable phase control
  • Symmetry variable from 5—95%
  • Internal sweep generator, 3 decades, lin/log

The Tektronix FG507 is a sweep function generator plug-in for the TM500 system. It is essentially a FG501A with an added internal sweep generator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number FG507
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Signal Generator - SSG5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details