Tektronix, Inc. Arbitrary Waveform Generator AWG710

Description
The AWG710 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 4.0 GS/s Sample Rate Simulates Real-world Signals Up To 2.0 GHz 2 Markers With 1.6 psRMS Jitter Deliver Ultra-stable Timing to the Device-under-test (DUT) 16 M or 32 M Point Record Length Provide Longer Serial or Rotational Media Data Streams 8-bit Vertical Resolution for Precise Signal Replication EZ Function Generator Mode Allows Quick Creation and Edit of Sine, Square, Triangle, Ramp, Pulse and DC Waveforms Waveform Quick Editor with 300 fs Edge Timing Resolution Delivers Output Edge Control with Near Real-time Precision Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches GPIB and LAN Interfaces
Datasheet
Description
The AWG710 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 4.0 GS/s Sample Rate Simulates Real-world Signals Up To 2.0 GHz 2 Markers With 1.6 psRMS Jitter Deliver Ultra-stable Timing to the Device-under-test (DUT) 16 M or 32 M Point Record Length Provide Longer Serial or Rotational Media Data Streams 8-bit Vertical Resolution for Precise Signal Replication EZ Function Generator Mode Allows Quick Creation and Edit of Sine, Square, Triangle, Ramp, Pulse and DC Waveforms Waveform Quick Editor with 300 fs Edge Timing Resolution Delivers Output Edge Control with Near Real-time Precision Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches GPIB and LAN Interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG710 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG710
Arbitrary Waveform Generator AWG710
The AWG710 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 4.0 GS/s Sample Rate Simulates Real-world Signals Up To 2.0 GHz 2 Markers With 1.6 psRMS Jitter Deliver Ultra-stable Timing to the Device-under-test (DUT) 16 M or 32 M Point Record Length Provide Longer Serial or Rotational Media Data Streams 8-bit Vertical Resolution for Precise Signal Replication EZ Function Generator Mode Allows Quick Creation and Edit of Sine, Square, Triangle, Ramp, Pulse and DC Waveforms Waveform Quick Editor with 300 fs Edge Timing Resolution Delivers Output Edge Control with Near Real-time Precision Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches GPIB and LAN Interfaces

The AWG710 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 4.0 GS/s Sample Rate Simulates Real-world Signals Up To 2.0 GHz
  • 2 Markers With 1.6 psRMS Jitter Deliver Ultra-stable Timing to the Device-under-test (DUT)
  • 16 M or 32 M Point Record Length Provide Longer Serial or Rotational Media Data Streams
  • 8-bit Vertical Resolution for Precise Signal Replication
  • EZ Function Generator Mode Allows Quick Creation and Edit of Sine, Square, Triangle, Ramp, Pulse and DC Waveforms
  • Waveform Quick Editor with 300 fs Edge Timing Resolution Delivers Output Edge Control with Near Real-time Precision
  • Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches
  • GPIB and LAN Interfaces
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG710
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details