Tektronix, Inc. TV Generator TSG2

Description
The TSG2 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG2 Convergence Generator Plug-In provides high-quality convergence test signals for the 1410 NTSC Generator Mainframe. You can use it to determine picture monitor or camera scanning linearity, aspect ratio, and geometric distortion. Provision is made for on/off switching of the dots, vertical lines, and/or horizontal lines and for positioning vertical and horizontal lines. A sync pulse generator must be installed in the mainframe for operation.
Description
The TSG2 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG2 Convergence Generator Plug-In provides high-quality convergence test signals for the 1410 NTSC Generator Mainframe. You can use it to determine picture monitor or camera scanning linearity, aspect ratio, and geometric distortion. Provision is made for on/off switching of the dots, vertical lines, and/or horizontal lines and for positioning vertical and horizontal lines. A sync pulse generator must be installed in the mainframe for operation.

Suppliers

Company
Product
Description
Supplier Links
TV Generator - TSG2 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
TSG2
TV Generator TSG2
The TSG2 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG2 Convergence Generator Plug-In provides high-quality convergence test signals for the 1410 NTSC Generator Mainframe. You can use it to determine picture monitor or camera scanning linearity, aspect ratio, and geometric distortion. Provision is made for on/off switching of the dots, vertical lines, and/or horizontal lines and for positioning vertical and horizontal lines. A sync pulse generator must be installed in the mainframe for operation.

The TSG2 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

The Tektronix TSG2 Convergence Generator Plug-In provides high-quality convergence test signals for the 1410 NTSC Generator Mainframe. You can use it to determine picture monitor or camera scanning linearity, aspect ratio, and geometric distortion. Provision is made for on/off switching of the dots, vertical lines, and/or horizontal lines and for positioning vertical and horizontal lines. A sync pulse generator must be installed in the mainframe for operation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG2
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details