Tektronix, Inc. TV Generator TSG601

Description
The TSG601 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additonal Features: Convergence PLL SDI Checkfield Equalizer SDI Checkfield SDI Checkfield Matrix Valid (Encodes to PAL or NTSC) 5 Step Modulated Staircase Valid Modulated Pulse and Bar 60% Line Sweep With Markers at 0.5, 1.0, 3.0, 4.0 and 5.0 MHz 500 kHz Reduced Amplitude Bowtie Shallow Ramp, Settable Levels Active Picture Markers Four Channels of Embedded Audio Applications Installation and Maintenance Troubleshooting Video Format Analysis Data Format Analysis Transport Layer Analysis Picture Monitor Output Signal Strength Data Word Value
Datasheet
Description
The TSG601 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additonal Features: Convergence PLL SDI Checkfield Equalizer SDI Checkfield SDI Checkfield Matrix Valid (Encodes to PAL or NTSC) 5 Step Modulated Staircase Valid Modulated Pulse and Bar 60% Line Sweep With Markers at 0.5, 1.0, 3.0, 4.0 and 5.0 MHz 500 kHz Reduced Amplitude Bowtie Shallow Ramp, Settable Levels Active Picture Markers Four Channels of Embedded Audio Applications Installation and Maintenance Troubleshooting Video Format Analysis Data Format Analysis Transport Layer Analysis Picture Monitor Output Signal Strength Data Word Value
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG601
The TSG601 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additonal Features: Convergence PLL SDI Checkfield Equalizer SDI Checkfield SDI Checkfield Matrix Valid (Encodes to PAL or NTSC) 5 Step Modulated Staircase Valid Modulated Pulse and Bar 60% Line Sweep With Markers at 0.5, 1.0, 3.0, 4.0 and 5.0 MHz 500 kHz Reduced Amplitude Bowtie Shallow Ramp, Settable Levels Active Picture Markers Four Channels of Embedded Audio Applications Installation and Maintenance Troubleshooting Video Format Analysis Data Format Analysis Transport Layer Analysis Picture Monitor Output Signal Strength Data Word Value

The TSG601 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additonal Features:

  • Convergence
  • PLL SDI Checkfield
  • Equalizer SDI Checkfield
  • SDI Checkfield Matrix
  • Valid (Encodes to PAL or NTSC) 5 Step Modulated Staircase
  • Valid Modulated Pulse and Bar
  • 60% Line Sweep With Markers at 0.5, 1.0, 3.0, 4.0 and 5.0 MHz
  • 500 kHz Reduced Amplitude Bowtie
  • Shallow Ramp, Settable Levels
  • Active Picture Markers
  • Four Channels of Embedded Audio Applications
  • Installation and Maintenance
  • Troubleshooting
  • Video Format Analysis
  • Data Format Analysis
  • Transport Layer Analysis
  • Picture Monitor Output
  • Signal Strength
  • Data Word Value
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG601
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details