Tektronix, Inc. Pulse Generator PG502

Description
The PG502 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 10 Hz to 250 MHz Pulse width: 2 ns to 5 ms, ×10 variable (i.e. up to 50 ms) Rise/fall time: ≤1 ns (fixed) Output: High and low levels adjustable independently in ±5 V range Selectable internal source termination External trigger/pulse duration control input The Tektronix PG502 is a 250 MHz pulse generator plug-in for the TM500 system.
Description
The PG502 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 10 Hz to 250 MHz Pulse width: 2 ns to 5 ms, ×10 variable (i.e. up to 50 ms) Rise/fall time: ≤1 ns (fixed) Output: High and low levels adjustable independently in ±5 V range Selectable internal source termination External trigger/pulse duration control input The Tektronix PG502 is a 250 MHz pulse generator plug-in for the TM500 system.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - PG502 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
PG502
Pulse Generator PG502
The PG502 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 10 Hz to 250 MHz Pulse width: 2 ns to 5 ms, ×10 variable (i.e. up to 50 ms) Rise/fall time: ≤1 ns (fixed) Output: High and low levels adjustable independently in ±5 V range Selectable internal source termination External trigger/pulse duration control input The Tektronix PG502 is a 250 MHz pulse generator plug-in for the TM500 system.

The PG502 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency range: 10 Hz to 250 MHz
  • Pulse width: 2 ns to 5 ms, ×10 variable (i.e. up to 50 ms)
  • Rise/fall time: ≤1 ns (fixed)
  • Output: High and low levels adjustable independently in ±5 V range
  • Selectable internal source termination
  • External trigger/pulse duration control input

The Tektronix PG502 is a 250 MHz pulse generator plug-in for the TM500 system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PG502
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details