Tektronix, Inc. TV Generator TSG131A

Description
The TSG131A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG131A is a multiformat test signal generator tailored for testing and servicing of Betacam, GBR, S-VHS, Hi-8, PAL and monochrome 625/50 video equipment. It has 10-bit digital signal generation. The Tektronix TSG131A generates signals to test video levels, linearity, frequency response, phase response, clamp performance, chrominance noise, picture monitor alignment, inter-channel timing and more. For convenience in servicing S-VHS VCRs, the Tektronix TSG131A provides the PAL and Y/C outputs simultaneously, with the Y/C outputs available both from BNC connectors and the standard 4-Pin S-connector. Two channels of 1 kHz audio tone are provided on balanced XLR outputs. These phase locked tones are easily identified with the selectable ID pulse in channel one.
Datasheet
Description
The TSG131A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG131A is a multiformat test signal generator tailored for testing and servicing of Betacam, GBR, S-VHS, Hi-8, PAL and monochrome 625/50 video equipment. It has 10-bit digital signal generation. The Tektronix TSG131A generates signals to test video levels, linearity, frequency response, phase response, clamp performance, chrominance noise, picture monitor alignment, inter-channel timing and more. For convenience in servicing S-VHS VCRs, the Tektronix TSG131A provides the PAL and Y/C outputs simultaneously, with the Y/C outputs available both from BNC connectors and the standard 4-Pin S-connector. Two channels of 1 kHz audio tone are provided on balanced XLR outputs. These phase locked tones are easily identified with the selectable ID pulse in channel one.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG131A
The TSG131A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG131A is a multiformat test signal generator tailored for testing and servicing of Betacam, GBR, S-VHS, Hi-8, PAL and monochrome 625/50 video equipment. It has 10-bit digital signal generation. The Tektronix TSG131A generates signals to test video levels, linearity, frequency response, phase response, clamp performance, chrominance noise, picture monitor alignment, inter-channel timing and more. For convenience in servicing S-VHS VCRs, the Tektronix TSG131A provides the PAL and Y/C outputs simultaneously, with the Y/C outputs available both from BNC connectors and the standard 4-Pin S-connector. Two channels of 1 kHz audio tone are provided on balanced XLR outputs. These phase locked tones are easily identified with the selectable ID pulse in channel one.

The TSG131A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

The Tektronix TSG131A is a multiformat test signal generator tailored for testing and servicing of Betacam, GBR, S-VHS, Hi-8, PAL and monochrome 625/50 video equipment. It has 10-bit digital signal generation. The Tektronix TSG131A generates signals to test video levels, linearity, frequency response, phase response, clamp performance, chrominance noise, picture monitor alignment, inter-channel timing and more. For convenience in servicing S-VHS VCRs, the Tektronix TSG131A provides the PAL and Y/C outputs simultaneously, with the Y/C outputs available both from BNC connectors and the standard 4-Pin S-connector. Two channels of 1 kHz audio tone are provided on balanced XLR outputs. These phase locked tones are easily identified with the selectable ID pulse in channel one.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG131A
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236584 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details