Tektronix, Inc. TV Generator VITS201

Description
The VITS201 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Digital Composite Signal Generation CCIR, EBU, UK National ITS Operates in the Presence of Sound in Syncs Four External ITS Inputs Source Identification Program Line Sync and Burst Regeneration Loss of Program Input Modes: External Input to Program Out Internal Generator to Program Out Program Line Bypass User Programmable Text Generator Provides: Message in Program Line Vertical Interval Message in Active Picture Area for Loss of Program Input Modes User Programs for: Insertion of Internal, External, and Source Identification Signals Loss of Program Input Modes Text Insertion All User Program Settings Saved in Nonvolatile Storage Monitor Output Remote Control Applications: VITS Insertion for Broadcast Video Applications The VITS201 is a low cost, high quality ITS generator and inserter/deleter with features found only in the most expensive transmission grade ITS inserters. In addition to a solid basic generator/inserter unit, the VITS201 provides loss of program continuity modes, multiple inputs for external data insertion, source identification, a text generator for message insertion and a versatile programmer with nonvolatile memory storage for setting up the unit's operation and loss of program modes.
Description
The VITS201 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Digital Composite Signal Generation CCIR, EBU, UK National ITS Operates in the Presence of Sound in Syncs Four External ITS Inputs Source Identification Program Line Sync and Burst Regeneration Loss of Program Input Modes: External Input to Program Out Internal Generator to Program Out Program Line Bypass User Programmable Text Generator Provides: Message in Program Line Vertical Interval Message in Active Picture Area for Loss of Program Input Modes User Programs for: Insertion of Internal, External, and Source Identification Signals Loss of Program Input Modes Text Insertion All User Program Settings Saved in Nonvolatile Storage Monitor Output Remote Control Applications: VITS Insertion for Broadcast Video Applications The VITS201 is a low cost, high quality ITS generator and inserter/deleter with features found only in the most expensive transmission grade ITS inserters. In addition to a solid basic generator/inserter unit, the VITS201 provides loss of program continuity modes, multiple inputs for external data insertion, source identification, a text generator for message insertion and a versatile programmer with nonvolatile memory storage for setting up the unit's operation and loss of program modes.

Suppliers

Company
Product
Description
Supplier Links
TV Generator VITS201
The VITS201 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Digital Composite Signal Generation CCIR, EBU, UK National ITS Operates in the Presence of Sound in Syncs Four External ITS Inputs Source Identification Program Line Sync and Burst Regeneration Loss of Program Input Modes: External Input to Program Out Internal Generator to Program Out Program Line Bypass User Programmable Text Generator Provides: Message in Program Line Vertical Interval Message in Active Picture Area for Loss of Program Input Modes User Programs for: Insertion of Internal, External, and Source Identification Signals Loss of Program Input Modes Text Insertion All User Program Settings Saved in Nonvolatile Storage Monitor Output Remote Control Applications: VITS Insertion for Broadcast Video Applications The VITS201 is a low cost, high quality ITS generator and inserter/deleter with features found only in the most expensive transmission grade ITS inserters. In addition to a solid basic generator/inserter unit, the VITS201 provides loss of program continuity modes, multiple inputs for external data insertion, source identification, a text generator for message insertion and a versatile programmer with nonvolatile memory storage for setting up the unit's operation and loss of program modes.

The VITS201 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Digital Composite Signal Generation
  • CCIR, EBU, UK National ITS
  • Operates in the Presence of Sound in Syncs
  • Four External ITS Inputs
  • Source Identification
  • Program Line Sync and Burst Regeneration
  • Loss of Program Input Modes:
    • External Input to Program Out
    • Internal Generator to Program Out
    • Program Line Bypass
  • User Programmable Text Generator Provides:
    • Message in Program Line Vertical Interval
    • Message in Active Picture Area for Loss of Program Input Modes
  • User Programs for:
    • Insertion of Internal, External, and Source Identification Signals
    • Loss of Program Input Modes Text Insertion
  • All User Program Settings Saved in Nonvolatile Storage
  • Monitor Output
  • Remote Control

Applications:

  • VITS Insertion for Broadcast Video Applications

The VITS201 is a low cost, high quality ITS generator and inserter/deleter with features found only in the most expensive transmission grade ITS inserters. In addition to a solid basic generator/inserter unit, the VITS201 provides loss of program continuity modes, multiple inputs for external data insertion, source identification, a text generator for message insertion and a versatile programmer with nonvolatile memory storage for setting up the unit's operation and loss of program modes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number VITS201
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details