Tektronix, Inc. Generator PG506A

Description
The PG506A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Amplitude Calibrator Square Wave Pulse Generator Front Panel LED Indicator Internal Differential Voltmeter 5mA current loop for probe calibration The PG506A is used in oscilloscope calibration, provides clean square wave from 10 Hz to 1 MHz with 1.0ns rise time and 60V output.
Description
The PG506A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Amplitude Calibrator Square Wave Pulse Generator Front Panel LED Indicator Internal Differential Voltmeter 5mA current loop for probe calibration The PG506A is used in oscilloscope calibration, provides clean square wave from 10 Hz to 1 MHz with 1.0ns rise time and 60V output.

Suppliers

Company
Product
Description
Supplier Links
Generator PG506A
The PG506A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Amplitude Calibrator Square Wave Pulse Generator Front Panel LED Indicator Internal Differential Voltmeter 5mA current loop for probe calibration The PG506A is used in oscilloscope calibration, provides clean square wave from 10 Hz to 1 MHz with 1.0ns rise time and 60V output.

The PG506A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Amplitude Calibrator
  • Square Wave Pulse Generator
  • Front Panel LED Indicator
  • Internal Differential Voltmeter
  • 5mA current loop for probe calibration

The PG506A is used in oscilloscope calibration, provides clean square wave from 10 Hz to 1 MHz with 1.0ns rise time and 60V output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PG506A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details