Tektronix, Inc. TV Generator TSG170A

Description
The TSG170A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG170A provides true 10 bit digital signal accuracy with a full complement of NTSC test signals including Convergence, Pulse & Bar with Window, Multiburst, 5-Step Luminance Staircase, NTC7 Composite and more. The TSG170A sync generator's stable color standard and digital genlock make it ideal for either master generator or slave operation.
Description
The TSG170A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG170A provides true 10 bit digital signal accuracy with a full complement of NTSC test signals including Convergence, Pulse & Bar with Window, Multiburst, 5-Step Luminance Staircase, NTC7 Composite and more. The TSG170A sync generator's stable color standard and digital genlock make it ideal for either master generator or slave operation.

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG170A
The TSG170A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG170A provides true 10 bit digital signal accuracy with a full complement of NTSC test signals including Convergence, Pulse & Bar with Window, Multiburst, 5-Step Luminance Staircase, NTC7 Composite and more. The TSG170A sync generator's stable color standard and digital genlock make it ideal for either master generator or slave operation.

The TSG170A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

The Tektronix TSG170A provides true 10 bit digital signal accuracy with a full complement of NTSC test signals including Convergence, Pulse & Bar with Window, Multiburst, 5-Step Luminance Staircase, NTC7 Composite and more. The TSG170A sync generator's stable color standard and digital genlock make it ideal for either master generator or slave operation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG170A
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details