Tektronix, Inc. Arbitrary Waveform Generator AWG70002A

Description
The AWG70002A is a 11.1 GHz arbitrary waveform generator from Tektronix. Features: Complete solution for wideband RF signal generation in a single box Direct generation of wideband signals with carriers up to 20 GHz, removing the need for external RF conversion Simulate real-world analog effects on high speed digital data streams Model signal impairments up to speeds of 12.5 GBs Generate high precision RF signals Spurious Free Dynamic Range performance better than -80 dBc Create high speed baseband signals for optical transmission with the vertical resolution to handle higher order complex modulation 10 bits of vertical resolution at a sample rate of 50 GS/s Applications: Wideband RF/MW for communications and defense electronics Output wideband RF signals up to 20 GHz Validation and compliance testing of high speed silicon and communications devices Easily stress test receivers with a wide array of signal impairments Coherent optical research Generation of high Baud rate baseband signals with higher order, complex modulation Leading edge research in electronics, physics & chemistry High speed, low jitter signal source generates uniquely specified analog signals, fast pulses, data streams and clocks Specifications: Sample rates up to 50 GS/s -80 dBc spurious free dynamic range 10 bits vertical resolution 16 GSample waveform memory The industry-leading AWG70002A arbitrary waveform generator (AWG) provides you with unparalleled performance at the cutting edge for sample rate, signal fidelity, and waveform memory. In order to engineer the world's most complex data communications systems, the ability to create ideal, distorted and "real life" signals is essential. The AWG70002A of AWGs delivers this, giving you the industry's best signal stimulus solution for ever-increasing measurement challenges. With up to 50 GS/s and 10-bit vertical resolution, it offers easy generation of very complex signals and complete control over signal characteristics.
Datasheet
Description
The AWG70002A is a 11.1 GHz arbitrary waveform generator from Tektronix. Features: Complete solution for wideband RF signal generation in a single box Direct generation of wideband signals with carriers up to 20 GHz, removing the need for external RF conversion Simulate real-world analog effects on high speed digital data streams Model signal impairments up to speeds of 12.5 GBs Generate high precision RF signals Spurious Free Dynamic Range performance better than -80 dBc Create high speed baseband signals for optical transmission with the vertical resolution to handle higher order complex modulation 10 bits of vertical resolution at a sample rate of 50 GS/s Applications: Wideband RF/MW for communications and defense electronics Output wideband RF signals up to 20 GHz Validation and compliance testing of high speed silicon and communications devices Easily stress test receivers with a wide array of signal impairments Coherent optical research Generation of high Baud rate baseband signals with higher order, complex modulation Leading edge research in electronics, physics & chemistry High speed, low jitter signal source generates uniquely specified analog signals, fast pulses, data streams and clocks Specifications: Sample rates up to 50 GS/s -80 dBc spurious free dynamic range 10 bits vertical resolution 16 GSample waveform memory The industry-leading AWG70002A arbitrary waveform generator (AWG) provides you with unparalleled performance at the cutting edge for sample rate, signal fidelity, and waveform memory. In order to engineer the world's most complex data communications systems, the ability to create ideal, distorted and "real life" signals is essential. The AWG70002A of AWGs delivers this, giving you the industry's best signal stimulus solution for ever-increasing measurement challenges. With up to 50 GS/s and 10-bit vertical resolution, it offers easy generation of very complex signals and complete control over signal characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG70002A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG70002A
Arbitrary Waveform Generator AWG70002A
The AWG70002A is a 11.1 GHz arbitrary waveform generator from Tektronix. Features: Complete solution for wideband RF signal generation in a single box Direct generation of wideband signals with carriers up to 20 GHz, removing the need for external RF conversion Simulate real-world analog effects on high speed digital data streams Model signal impairments up to speeds of 12.5 GBs Generate high precision RF signals Spurious Free Dynamic Range performance better than -80 dBc Create high speed baseband signals for optical transmission with the vertical resolution to handle higher order complex modulation 10 bits of vertical resolution at a sample rate of 50 GS/s Applications: Wideband RF/MW for communications and defense electronics Output wideband RF signals up to 20 GHz Validation and compliance testing of high speed silicon and communications devices Easily stress test receivers with a wide array of signal impairments Coherent optical research Generation of high Baud rate baseband signals with higher order, complex modulation Leading edge research in electronics, physics & chemistry High speed, low jitter signal source generates uniquely specified analog signals, fast pulses, data streams and clocks Specifications: Sample rates up to 50 GS/s -80 dBc spurious free dynamic range 10 bits vertical resolution 16 GSample waveform memory The industry-leading AWG70002A arbitrary waveform generator (AWG) provides you with unparalleled performance at the cutting edge for sample rate, signal fidelity, and waveform memory. In order to engineer the world's most complex data communications systems, the ability to create ideal, distorted and "real life" signals is essential. The AWG70002A of AWGs delivers this, giving you the industry's best signal stimulus solution for ever-increasing measurement challenges. With up to 50 GS/s and 10-bit vertical resolution, it offers easy generation of very complex signals and complete control over signal characteristics.

The AWG70002A is a 11.1 GHz arbitrary waveform generator from Tektronix.

Features:

  • Complete solution for wideband RF signal generation in a single box
  • Direct generation of wideband signals with carriers up to 20 GHz, removing the need for external RF conversion
  • Simulate real-world analog effects on high speed digital data streams
  • Model signal impairments up to speeds of 12.5 GBs
  • Generate high precision RF signals
  • Spurious Free Dynamic Range performance better than -80 dBc
  • Create high speed baseband signals for optical transmission with the vertical resolution to handle higher order complex modulation
  • 10 bits of vertical resolution at a sample rate of 50 GS/s

Applications:

  • Wideband RF/MW for communications and defense electronics
  • Output wideband RF signals up to 20 GHz
  • Validation and compliance testing of high speed silicon and communications devices
  • Easily stress test receivers with a wide array of signal impairments
  • Coherent optical research
  • Generation of high Baud rate baseband signals with higher order, complex modulation
  • Leading edge research in electronics, physics & chemistry
  • High speed, low jitter signal source generates uniquely specified analog signals, fast pulses, data streams and clocks

Specifications:

  • Sample rates up to 50 GS/s
  • -80 dBc spurious free dynamic range
  • 10 bits vertical resolution
  • 16 GSample waveform memory

The industry-leading AWG70002A arbitrary waveform generator (AWG) provides you with unparalleled performance at the cutting edge for sample rate, signal fidelity, and waveform memory. In order to engineer the world's most complex data communications systems, the ability to create ideal, distorted and "real life" signals is essential. The AWG70002A of AWGs delivers this, giving you the industry's best signal stimulus solution for ever-increasing measurement challenges. With up to 50 GS/s and 10-bit vertical resolution, it offers easy generation of very complex signals and complete control over signal characteristics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG70002A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details