Tektronix, Inc. Generator DVG1

Description
The DVG1 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 13.5 and 18 MHz Parallel and serial outputs are provided Number of channels: 16 Number of bits: 20 The Tektronix DVG1 is a multiformat digital test signal generator. The DVG1 supports NTSC composite and 525 and 625 component digital sampled at 13.5 and 18 MHz.
Description
The DVG1 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 13.5 and 18 MHz Parallel and serial outputs are provided Number of channels: 16 Number of bits: 20 The Tektronix DVG1 is a multiformat digital test signal generator. The DVG1 supports NTSC composite and 525 and 625 component digital sampled at 13.5 and 18 MHz.

Suppliers

Company
Product
Description
Supplier Links
Generator DVG1
The DVG1 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 13.5 and 18 MHz Parallel and serial outputs are provided Number of channels: 16 Number of bits: 20 The Tektronix DVG1 is a multiformat digital test signal generator. The DVG1 supports NTSC composite and 525 and 625 component digital sampled at 13.5 and 18 MHz.

The DVG1 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 13.5 and 18 MHz
  • Parallel and serial outputs are provided
  • Number of channels: 16
  • Number of bits: 20

The Tektronix DVG1 is a multiformat digital test signal generator. The DVG1 supports NTSC composite and 525 and 625 component digital sampled at 13.5 and 18 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number DVG1
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details