Tektronix, Inc. Data Generator DG2020A

Description
The DG2020A is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: Data Rate to: 200 Mb/s Data Pattern Depth 64 K/channel Speeds Characterization Multiple Output Channels Increases Flexibility Precise Control of Output Parameters Include: Variable Output Delay, Variable Output Level, Tri-state Output Control Transition Times 2 ns at 5 V Flexible Sequence Control with Jump, Event and Nested Loops Large Display for Easy-to-Use Data Editing Import Pattern Data with DG-link Software Utility Integrate into ATE Systems via GPIB/RS-232-C Interface Applications: Low Jitter for Clock Substitution Characterize Device Timing Simulate Missing Functions in System or Subsystem Evaluation Create Complex Data Patterns with Sophisticated Sequence, Looping, Jump on Event and Tri-state Output Control Characterize and Verify ASIC, FPGA and DACs Test Printer Engines or LCD Display Drivers Construct Logic Verification Systems Utilizing Tektronix Oscilloscopes or Logic Scopes Use in Conjunction with TLA Logic Analyzer to Provide Digital Stimulus The Tektronix DG2020A, Data Generator, provides digital designers with the high performance tools needed to evaluate digital semiconductors and logic circuits. Whatever you call your design process - characterization, debug, validation or verification - as a digital designer you must have a state-of-the-art digital pattern generation as you push the edge of the technology envelope and race to market.
Datasheet
Description
The DG2020A is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: Data Rate to: 200 Mb/s Data Pattern Depth 64 K/channel Speeds Characterization Multiple Output Channels Increases Flexibility Precise Control of Output Parameters Include: Variable Output Delay, Variable Output Level, Tri-state Output Control Transition Times 2 ns at 5 V Flexible Sequence Control with Jump, Event and Nested Loops Large Display for Easy-to-Use Data Editing Import Pattern Data with DG-link Software Utility Integrate into ATE Systems via GPIB/RS-232-C Interface Applications: Low Jitter for Clock Substitution Characterize Device Timing Simulate Missing Functions in System or Subsystem Evaluation Create Complex Data Patterns with Sophisticated Sequence, Looping, Jump on Event and Tri-state Output Control Characterize and Verify ASIC, FPGA and DACs Test Printer Engines or LCD Display Drivers Construct Logic Verification Systems Utilizing Tektronix Oscilloscopes or Logic Scopes Use in Conjunction with TLA Logic Analyzer to Provide Digital Stimulus The Tektronix DG2020A, Data Generator, provides digital designers with the high performance tools needed to evaluate digital semiconductors and logic circuits. Whatever you call your design process - characterization, debug, validation or verification - as a digital designer you must have a state-of-the-art digital pattern generation as you push the edge of the technology envelope and race to market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Generator - DG2020A - ValueTronics International, Inc.
Elgin, IL, USA
Data Generator
DG2020A
Data Generator DG2020A
The DG2020A is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: Data Rate to: 200 Mb/s Data Pattern Depth 64 K/channel Speeds Characterization Multiple Output Channels Increases Flexibility Precise Control of Output Parameters Include: Variable Output Delay, Variable Output Level, Tri-state Output Control Transition Times 2 ns at 5 V Flexible Sequence Control with Jump, Event and Nested Loops Large Display for Easy-to-Use Data Editing Import Pattern Data with DG-link Software Utility Integrate into ATE Systems via GPIB/RS-232-C Interface Applications: Low Jitter for Clock Substitution Characterize Device Timing Simulate Missing Functions in System or Subsystem Evaluation Create Complex Data Patterns with Sophisticated Sequence, Looping, Jump on Event and Tri-state Output Control Characterize and Verify ASIC, FPGA and DACs Test Printer Engines or LCD Display Drivers Construct Logic Verification Systems Utilizing Tektronix Oscilloscopes or Logic Scopes Use in Conjunction with TLA Logic Analyzer to Provide Digital Stimulus The Tektronix DG2020A, Data Generator, provides digital designers with the high performance tools needed to evaluate digital semiconductors and logic circuits. Whatever you call your design process - characterization, debug, validation or verification - as a digital designer you must have a state-of-the-art digital pattern generation as you push the edge of the technology envelope and race to market.

The DG2020A is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses.

Additional Features:

  • Data Rate to: 200 Mb/s
  • Data Pattern Depth 64 K/channel Speeds Characterization
  • Multiple Output Channels Increases Flexibility
  • Precise Control of Output Parameters Include: Variable Output Delay, Variable Output Level, Tri-state Output Control
  • Transition Times 2 ns at 5 V
  • Flexible Sequence Control with Jump, Event and Nested Loops
  • Large Display for Easy-to-Use Data Editing
  • Import Pattern Data with DG-link Software Utility
  • Integrate into ATE Systems via GPIB/RS-232-C Interface

Applications:

  • Low Jitter for Clock Substitution
  • Characterize Device Timing
  • Simulate Missing Functions in System or Subsystem Evaluation
  • Create Complex Data Patterns with Sophisticated Sequence, Looping, Jump on Event and Tri-state Output Control
  • Characterize and Verify ASIC, FPGA and DACs
  • Test Printer Engines or LCD Display Drivers
  • Construct Logic Verification Systems Utilizing Tektronix Oscilloscopes or Logic Scopes
  • Use in Conjunction with TLA Logic Analyzer to Provide Digital Stimulus

The Tektronix DG2020A, Data Generator, provides digital designers with the high performance tools needed to evaluate digital semiconductors and logic circuits. Whatever you call your design process - characterization, debug, validation or verification - as a digital designer you must have a state-of-the-art digital pattern generation as you push the edge of the technology envelope and race to market.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number DG2020A
Product Name Data Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details