Tektronix, Inc. Level Generator SG504

Description
The SG504 is a level generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Leveled output amplitude from 245 to 1050 MHz in two bands. Calibrated output voltage is variable from 0.5 V to at least 4.0 V p-p into 50 ohms. Flatness of ±4% of amplitude at reference frequency.
Description
The SG504 is a level generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Leveled output amplitude from 245 to 1050 MHz in two bands. Calibrated output voltage is variable from 0.5 V to at least 4.0 V p-p into 50 ohms. Flatness of ±4% of amplitude at reference frequency.

Suppliers

Company
Product
Description
Supplier Links
Level Generator - SG504 - ValueTronics International, Inc.
Elgin, IL, USA
Level Generator
SG504
Level Generator SG504
The SG504 is a level generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Leveled output amplitude from 245 to 1050 MHz in two bands. Calibrated output voltage is variable from 0.5 V to at least 4.0 V p-p into 50 ohms. Flatness of ±4% of amplitude at reference frequency.

The SG504 is a level generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Leveled output amplitude from 245 to 1050 MHz in two bands.
  • Calibrated output voltage is variable from 0.5 V to at least 4.0 V p-p into 50 ohms.
  • Flatness of ±4% of amplitude at reference frequency.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SG504
Product Name Level Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236461 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details