Tektronix, Inc. Arbitrary Waveform Generator AWG710B

Description
The AWG710B is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 4.2 GS/s Sample Rate Simulates Real-world Signals Up To 2.1 GHz 2 Markers With 2.0 ps; RMS (@ 4.2GS/s, Typical) Jitter 32.4M (32,400,000) or 64.8M (64,800,000) Point Record Length with Option 01 Analog Bandwidth to 2 GHz (Option 02) Direct External clock input Synchronous operation mode supports two AWG710B outputs (2: analog, 4: marker) synchronization Waveform Quick Editor with 300 fs Edge Timing Resolution Allows Two-signal Mix Function Digitally to Support Disk Drive Noise Performance Test and Pre/De-emphasis Serial Data Communication Test Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches The AWG710B Arbitrary Waveform Generator Delivers World-class Signal Fidelity at 4.2 GS/s to Solve Ever-increasing Measurement Challenges. New two box synchronous operation function supports 2 channel 4.2 GS/s solution. The AWG710B combines world-class signal fidelity with ultra high-speed mixed signal simulation, a powerful sequencing capability and graphical user interface with flexible waveform editor, to solve the toughest measurement challenges in the disk drive, communications and semiconductor design/test industries. The built-in signal applications enable you to easily create standard waveforms for disk drive read channels, communications up to 4.2 Gb/s such as ITU-T, TI.102, Fibre Channel and SDH/SONET also various semiconductor applications.
Datasheet
Description
The AWG710B is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 4.2 GS/s Sample Rate Simulates Real-world Signals Up To 2.1 GHz 2 Markers With 2.0 ps; RMS (@ 4.2GS/s, Typical) Jitter 32.4M (32,400,000) or 64.8M (64,800,000) Point Record Length with Option 01 Analog Bandwidth to 2 GHz (Option 02) Direct External clock input Synchronous operation mode supports two AWG710B outputs (2: analog, 4: marker) synchronization Waveform Quick Editor with 300 fs Edge Timing Resolution Allows Two-signal Mix Function Digitally to Support Disk Drive Noise Performance Test and Pre/De-emphasis Serial Data Communication Test Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches The AWG710B Arbitrary Waveform Generator Delivers World-class Signal Fidelity at 4.2 GS/s to Solve Ever-increasing Measurement Challenges. New two box synchronous operation function supports 2 channel 4.2 GS/s solution. The AWG710B combines world-class signal fidelity with ultra high-speed mixed signal simulation, a powerful sequencing capability and graphical user interface with flexible waveform editor, to solve the toughest measurement challenges in the disk drive, communications and semiconductor design/test industries. The built-in signal applications enable you to easily create standard waveforms for disk drive read channels, communications up to 4.2 Gb/s such as ITU-T, TI.102, Fibre Channel and SDH/SONET also various semiconductor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG710B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG710B
Arbitrary Waveform Generator AWG710B
The AWG710B is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 4.2 GS/s Sample Rate Simulates Real-world Signals Up To 2.1 GHz 2 Markers With 2.0 ps; RMS (@ 4.2GS/s, Typical) Jitter 32.4M (32,400,000) or 64.8M (64,800,000) Point Record Length with Option 01 Analog Bandwidth to 2 GHz (Option 02) Direct External clock input Synchronous operation mode supports two AWG710B outputs (2: analog, 4: marker) synchronization Waveform Quick Editor with 300 fs Edge Timing Resolution Allows Two-signal Mix Function Digitally to Support Disk Drive Noise Performance Test and Pre/De-emphasis Serial Data Communication Test Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches The AWG710B Arbitrary Waveform Generator Delivers World-class Signal Fidelity at 4.2 GS/s to Solve Ever-increasing Measurement Challenges. New two box synchronous operation function supports 2 channel 4.2 GS/s solution. The AWG710B combines world-class signal fidelity with ultra high-speed mixed signal simulation, a powerful sequencing capability and graphical user interface with flexible waveform editor, to solve the toughest measurement challenges in the disk drive, communications and semiconductor design/test industries. The built-in signal applications enable you to easily create standard waveforms for disk drive read channels, communications up to 4.2 Gb/s such as ITU-T, TI.102, Fibre Channel and SDH/SONET also various semiconductor applications.

The AWG710B is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 4.2 GS/s Sample Rate Simulates Real-world Signals Up To 2.1 GHz
  • 2 Markers With 2.0 ps; RMS (@ 4.2GS/s, Typical) Jitter
  • 32.4M (32,400,000) or 64.8M (64,800,000) Point Record Length with Option 01
  • Analog Bandwidth to 2 GHz (Option 02)
  • Direct External clock input
  • Synchronous operation mode supports two AWG710B outputs (2: analog, 4: marker) synchronization
  • Waveform Quick Editor with 300 fs Edge Timing Resolution
  • Allows Two-signal Mix Function Digitally to Support Disk Drive Noise Performance Test and Pre/De-emphasis Serial Data Communication Test
  • Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches

The AWG710B Arbitrary Waveform Generator Delivers World-class Signal Fidelity at 4.2 GS/s to Solve Ever-increasing Measurement Challenges. New two box synchronous operation function supports 2 channel 4.2 GS/s solution.

The AWG710B combines world-class signal fidelity with ultra high-speed mixed signal simulation, a powerful sequencing capability and graphical user interface with flexible waveform editor, to solve the toughest measurement challenges in the disk drive, communications and semiconductor design/test industries.

The built-in signal applications enable you to easily create standard waveforms for disk drive read channels, communications up to 4.2 Gb/s such as ITU-T, TI.102, Fibre Channel and SDH/SONET also various semiconductor applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG710B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details