Tektronix, Inc. Generator SPG170A

Description
The SPG170A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Luminance Amplitude Accuracy: ± 1% Chrominance-to-lumin ance Gain: ± 1% Output Impedance: 75 Ohm Return Loss: 30 dB to 4.2 MHz Power Consumption: 40 W typical, 60 W maximum Digitally Generated Black Burst Digital Genlock High Stability Internal Reference Configurable Pulse Outputs Pulse Timing Independent of Black Four Character ID Presets Eight Genlock and Sync Timing Presets Remote Control Optional SMPTE Color Bars, ID and Audio Tone
Description
The SPG170A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Luminance Amplitude Accuracy: ± 1% Chrominance-to-lumin ance Gain: ± 1% Output Impedance: 75 Ohm Return Loss: 30 dB to 4.2 MHz Power Consumption: 40 W typical, 60 W maximum Digitally Generated Black Burst Digital Genlock High Stability Internal Reference Configurable Pulse Outputs Pulse Timing Independent of Black Four Character ID Presets Eight Genlock and Sync Timing Presets Remote Control Optional SMPTE Color Bars, ID and Audio Tone

Suppliers

Company
Product
Description
Supplier Links
Generator SPG170A
The SPG170A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Luminance Amplitude Accuracy: ± 1% Chrominance-to-lumin ance Gain: ± 1% Output Impedance: 75 Ohm Return Loss: 30 dB to 4.2 MHz Power Consumption: 40 W typical, 60 W maximum Digitally Generated Black Burst Digital Genlock High Stability Internal Reference Configurable Pulse Outputs Pulse Timing Independent of Black Four Character ID Presets Eight Genlock and Sync Timing Presets Remote Control Optional SMPTE Color Bars, ID and Audio Tone

The SPG170A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Luminance Amplitude Accuracy: ± 1%
  • Chrominance-to-luminance Gain: ± 1%
  • Output Impedance: 75 Ohm
  • Return Loss: 30 dB to 4.2 MHz
  • Power Consumption: 40 W typical, 60 W maximum
  • Digitally Generated Black Burst
  • Digital Genlock
  • High Stability Internal Reference
  • Configurable Pulse Outputs
  • Pulse Timing Independent of Black
  • Four Character ID Presets
  • Eight Genlock and Sync Timing Presets
  • Remote Control
  • Optional SMPTE Color Bars, ID and Audio Tone
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SPG170A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details