Tektronix, Inc. Pattern Generator 92S32

Description
The 92S32 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: For stimulus requirements of the DAS9200 Logic Analyzer System, you can choose the 36 channel Tektronix 92S32 Sequential Pattern Generator. This subsystem generates data rates of up to 50 MHz. Patterns can be output sequentially using a command structure that includes subroutine calls. This pattern generator can be combined with any of the acquisition cards to provide powerful stimulus/response systems.
Description
The 92S32 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: For stimulus requirements of the DAS9200 Logic Analyzer System, you can choose the 36 channel Tektronix 92S32 Sequential Pattern Generator. This subsystem generates data rates of up to 50 MHz. Patterns can be output sequentially using a command structure that includes subroutine calls. This pattern generator can be combined with any of the acquisition cards to provide powerful stimulus/response systems.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 92S32 - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
92S32
Pattern Generator 92S32
The 92S32 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: For stimulus requirements of the DAS9200 Logic Analyzer System, you can choose the 36 channel Tektronix 92S32 Sequential Pattern Generator. This subsystem generates data rates of up to 50 MHz. Patterns can be output sequentially using a command structure that includes subroutine calls. This pattern generator can be combined with any of the acquisition cards to provide powerful stimulus/response systems.

The 92S32 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

For stimulus requirements of the DAS9200 Logic Analyzer System, you can choose the 36 channel Tektronix 92S32 Sequential Pattern Generator. This subsystem generates data rates of up to 50 MHz. Patterns can be output sequentially using a command structure that includes subroutine calls. This pattern generator can be combined with any of the acquisition cards to provide powerful stimulus/response systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 92S32
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details