Tektronix, Inc. Arbitrary Waveform Generator AFG3022B

Description
The AFG3022B is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Channels: 2 Sine: 25 MHz Square/pulse/arb: 12.5 MHz Other Waveforms: 250 kHz Arb sample rate: 250 MS/s Waveform memory: 2 to 128 K: 250 MS/s Amplitude: 10Vpp 5.6 in. Display for Full Confidence in Settings and Waveform Shape Multilanguage and Intuitive Operation Saves Setup Time Pulse Waveform with Variable Edge Times AM, FM, PM, FSK, PWM Sweep and Burst Dual-channel Models Save Cost and Bench Space USB Connector on Front Panel for Waveform Storage on Memory Device USB, GPIB, and LAN LabVIEW and LabWindows/IVI-C Drivers Applications: Electronic Test and Design Sensor Simulation Functional Test Education and Training Unmatched performance, versatility, intuitive operation, and affordability make the Tektronix AFG3022B Function, Arbitrary Waveform, and Pulse Generators the most useful instruments in the industry. Superior Performance and Versatility Users can choose from 12 different standard waveforms. Arbitrary waveforms can be generated up to 128 K in length at high sampling rates. On pulse waveforms, leading and trailing edge time can be set independently. External signals can be connected and added to the output signal. Dual channel models can generate two identical or completely different signals. All instruments feature a highly stable time base with only ±1 ppm drift per year. Intuitive User Interface Shows More Information at a Single Glance A large screen shows all relevant waveform parameters and graphical waveshape at a single glance. This gives full confidence in the signal settings and lets you focus on the task at hand. Shortcut keys provide direct access to frequently used functions and parameters. Others can be selected conveniently through clearly structured menus. This reduces the time needed for learning and re-learning how to use the instrument. Look and feel are identical to the world's most popular TDS3000 Oscilloscopes. ArbExpress™ Software Included for Creating Waveforms with Ease With this PC software waveforms can be seamlessly imported from any Tektronix oscilloscope, or defined by standard functions, equation editor, and waveform math.
Description
The AFG3022B is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Channels: 2 Sine: 25 MHz Square/pulse/arb: 12.5 MHz Other Waveforms: 250 kHz Arb sample rate: 250 MS/s Waveform memory: 2 to 128 K: 250 MS/s Amplitude: 10Vpp 5.6 in. Display for Full Confidence in Settings and Waveform Shape Multilanguage and Intuitive Operation Saves Setup Time Pulse Waveform with Variable Edge Times AM, FM, PM, FSK, PWM Sweep and Burst Dual-channel Models Save Cost and Bench Space USB Connector on Front Panel for Waveform Storage on Memory Device USB, GPIB, and LAN LabVIEW and LabWindows/IVI-C Drivers Applications: Electronic Test and Design Sensor Simulation Functional Test Education and Training Unmatched performance, versatility, intuitive operation, and affordability make the Tektronix AFG3022B Function, Arbitrary Waveform, and Pulse Generators the most useful instruments in the industry. Superior Performance and Versatility Users can choose from 12 different standard waveforms. Arbitrary waveforms can be generated up to 128 K in length at high sampling rates. On pulse waveforms, leading and trailing edge time can be set independently. External signals can be connected and added to the output signal. Dual channel models can generate two identical or completely different signals. All instruments feature a highly stable time base with only ±1 ppm drift per year. Intuitive User Interface Shows More Information at a Single Glance A large screen shows all relevant waveform parameters and graphical waveshape at a single glance. This gives full confidence in the signal settings and lets you focus on the task at hand. Shortcut keys provide direct access to frequently used functions and parameters. Others can be selected conveniently through clearly structured menus. This reduces the time needed for learning and re-learning how to use the instrument. Look and feel are identical to the world's most popular TDS3000 Oscilloscopes. ArbExpress™ Software Included for Creating Waveforms with Ease With this PC software waveforms can be seamlessly imported from any Tektronix oscilloscope, or defined by standard functions, equation editor, and waveform math.

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AFG3022B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG3022B
Arbitrary Waveform Generator AFG3022B
The AFG3022B is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Channels: 2 Sine: 25 MHz Square/pulse/arb: 12.5 MHz Other Waveforms: 250 kHz Arb sample rate: 250 MS/s Waveform memory: 2 to 128 K: 250 MS/s Amplitude: 10Vpp 5.6 in. Display for Full Confidence in Settings and Waveform Shape Multilanguage and Intuitive Operation Saves Setup Time Pulse Waveform with Variable Edge Times AM, FM, PM, FSK, PWM Sweep and Burst Dual-channel Models Save Cost and Bench Space USB Connector on Front Panel for Waveform Storage on Memory Device USB, GPIB, and LAN LabVIEW and LabWindows/IVI-C Drivers Applications: Electronic Test and Design Sensor Simulation Functional Test Education and Training Unmatched performance, versatility, intuitive operation, and affordability make the Tektronix AFG3022B Function, Arbitrary Waveform, and Pulse Generators the most useful instruments in the industry. Superior Performance and Versatility Users can choose from 12 different standard waveforms. Arbitrary waveforms can be generated up to 128 K in length at high sampling rates. On pulse waveforms, leading and trailing edge time can be set independently. External signals can be connected and added to the output signal. Dual channel models can generate two identical or completely different signals. All instruments feature a highly stable time base with only ±1 ppm drift per year. Intuitive User Interface Shows More Information at a Single Glance A large screen shows all relevant waveform parameters and graphical waveshape at a single glance. This gives full confidence in the signal settings and lets you focus on the task at hand. Shortcut keys provide direct access to frequently used functions and parameters. Others can be selected conveniently through clearly structured menus. This reduces the time needed for learning and re-learning how to use the instrument. Look and feel are identical to the world's most popular TDS3000 Oscilloscopes. ArbExpress™ Software Included for Creating Waveforms with Ease With this PC software waveforms can be seamlessly imported from any Tektronix oscilloscope, or defined by standard functions, equation editor, and waveform math.

The AFG3022B is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Channels: 2
  • Sine: 25 MHz
  • Square/pulse/arb: 12.5 MHz
  • Other Waveforms: 250 kHz
  • Arb sample rate: 250 MS/s
  • Waveform memory: 2 to 128 K: 250 MS/s
  • Amplitude: 10Vpp
  • 5.6 in. Display for Full Confidence in Settings and Waveform Shape
  • Multilanguage and Intuitive Operation Saves Setup Time
  • Pulse Waveform with Variable Edge Times
  • AM, FM, PM, FSK, PWM
  • Sweep and Burst
  • Dual-channel Models Save Cost and Bench Space
  • USB Connector on Front Panel for Waveform Storage on Memory Device
  • USB, GPIB, and LAN
  • LabVIEW and LabWindows/IVI-C Drivers

Applications:

  • Electronic Test and Design
  • Sensor Simulation
  • Functional Test
  • Education and Training

Unmatched performance, versatility, intuitive operation, and affordability make the Tektronix AFG3022B Function, Arbitrary Waveform, and Pulse Generators the most useful instruments in the industry.

Superior Performance and Versatility
Users can choose from 12 different standard waveforms. Arbitrary waveforms can be generated up to 128 K in length at high sampling rates. On pulse waveforms, leading and trailing edge time can be set independently. External signals can be connected and added to the output signal. Dual channel models can generate two identical or completely different signals. All instruments feature a highly stable time base with only ±1 ppm drift per year.

Intuitive User Interface Shows More Information at a Single Glance
A large screen shows all relevant waveform parameters and graphical waveshape at a single glance. This gives full confidence in the signal settings and lets you focus on the task at hand. Shortcut keys provide direct access to frequently used functions and parameters. Others can be selected conveniently through clearly structured menus. This reduces the time needed for learning and re-learning how to use the instrument. Look and feel are identical to the world's most popular TDS3000 Oscilloscopes.

ArbExpress™ Software Included for Creating Waveforms with Ease
With this PC software waveforms can be seamlessly imported from any Tektronix oscilloscope, or defined by standard functions, equation editor, and waveform math.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AFG3022B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details