Tektronix, Inc. Generator HFS9DG1

Description
The HFS9DG1 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Data Time Generator Module Outputs: 4 differential Maximum HIGH level: +5.00 V Minimum LOW level: -2.50 V Max p-p amplitude: 3.00 V Min p-p amplitude: 0.01 V (10 mV) Output transition time (20% to 80%): < 250 p ( < 1 V p-p )
Description
The HFS9DG1 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Data Time Generator Module Outputs: 4 differential Maximum HIGH level: +5.00 V Minimum LOW level: -2.50 V Max p-p amplitude: 3.00 V Min p-p amplitude: 0.01 V (10 mV) Output transition time (20% to 80%): < 250 p ( < 1 V p-p )

Suppliers

Company
Product
Description
Supplier Links
Generator HFS9DG1
The HFS9DG1 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Data Time Generator Module Outputs: 4 differential Maximum HIGH level: +5.00 V Minimum LOW level: -2.50 V Max p-p amplitude: 3.00 V Min p-p amplitude: 0.01 V (10 mV) Output transition time (20% to 80%): < 250 p ( < 1 V p-p )

The HFS9DG1 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Data Time Generator Module
  • Outputs: 4 differential
  • Maximum HIGH level: +5.00 V
  • Minimum LOW level: -2.50 V
  • Max p-p amplitude: 3.00 V
  • Min p-p amplitude: 0.01 V (10 mV)
  • Output transition time (20% to 80%): < 250 p ( < 1 V p-p )
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number HFS9DG1
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details