Tektronix, Inc. TV Generator TSG200

Description
The TSG200 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: SMPTE color bars Convergence NTC 7 composite Multiburst 5-step staircase Black burst NTSC Test Signals Multiple Black Burst Outputs Character Identification Positionable Within the Active Field Tape Leader Countdown with Visual and Audio Cues Stereo Audio Tone with Channel One Identification 12 V DC Input Remote Control Small Production System SPG Color Bars/ID Source for Microwave Links The Textronix TSG200, NTSC Signal Generator, provides six NTSC test signals. These 10-Bit signals provide for both studio production and first line maintenance.
Datasheet
Description
The TSG200 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: SMPTE color bars Convergence NTC 7 composite Multiburst 5-step staircase Black burst NTSC Test Signals Multiple Black Burst Outputs Character Identification Positionable Within the Active Field Tape Leader Countdown with Visual and Audio Cues Stereo Audio Tone with Channel One Identification 12 V DC Input Remote Control Small Production System SPG Color Bars/ID Source for Microwave Links The Textronix TSG200, NTSC Signal Generator, provides six NTSC test signals. These 10-Bit signals provide for both studio production and first line maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG200
The TSG200 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: SMPTE color bars Convergence NTC 7 composite Multiburst 5-step staircase Black burst NTSC Test Signals Multiple Black Burst Outputs Character Identification Positionable Within the Active Field Tape Leader Countdown with Visual and Audio Cues Stereo Audio Tone with Channel One Identification 12 V DC Input Remote Control Small Production System SPG Color Bars/ID Source for Microwave Links The Textronix TSG200, NTSC Signal Generator, provides six NTSC test signals. These 10-Bit signals provide for both studio production and first line maintenance.

The TSG200 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • SMPTE color bars
  • Convergence
  • NTC 7 composite
  • Multiburst
  • 5-step staircase
  • Black burst NTSC Test Signals
  • Multiple Black Burst Outputs
  • Character Identification Positionable Within the Active Field
  • Tape Leader Countdown with Visual and Audio Cues
  • Stereo Audio Tone with Channel One Identification
  • 12 V DC Input
  • Remote Control
  • Small Production System SPG
  • Color Bars/ID Source for Microwave Links

The Textronix TSG200, NTSC Signal Generator, provides six NTSC test signals. These 10-Bit signals provide for both studio production and first line maintenance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG200
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details