Tektronix, Inc. Generator CG551AP

Description
The CG551AP is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Voltage: 40 µV to 200 V, accuracy ±0.25% ±1 µV Markers: 10 ns to 5 s, accuracy ±0.01% Slewed Edge Timing: 0.4 ns to 100 ns Pulse Head Rise Time: = 200 ps 100 Hz to 100 kHz frequency range 100%, 20%, 2%, 0.2% distortion ranges The Tektronix CG551AP Programmable Calibration Generator is a microprocessor based oscilloscope calibration generator that is fully programmable. It can be used as part of a computerized system for the calibration and verification of major oscilloscope parameters, including vertical gain, horizontal timing and gain, vertical bandwidth/pulse characteristics, probe accuracy and compensation, current probe accuracy and calibrator output accuracy. Many of the calibration and test steps previously performed by the operator can now be transferred to the computer which executes them in a consistent and error-free manner. The CG551AP is a TM 500 version of the CG 5001 and requires a TM 506 Mod JB, TM 515 Mod UB or RTM 506 Mod JB (sold separately).
Description
The CG551AP is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Voltage: 40 µV to 200 V, accuracy ±0.25% ±1 µV Markers: 10 ns to 5 s, accuracy ±0.01% Slewed Edge Timing: 0.4 ns to 100 ns Pulse Head Rise Time: = 200 ps 100 Hz to 100 kHz frequency range 100%, 20%, 2%, 0.2% distortion ranges The Tektronix CG551AP Programmable Calibration Generator is a microprocessor based oscilloscope calibration generator that is fully programmable. It can be used as part of a computerized system for the calibration and verification of major oscilloscope parameters, including vertical gain, horizontal timing and gain, vertical bandwidth/pulse characteristics, probe accuracy and compensation, current probe accuracy and calibrator output accuracy. Many of the calibration and test steps previously performed by the operator can now be transferred to the computer which executes them in a consistent and error-free manner. The CG551AP is a TM 500 version of the CG 5001 and requires a TM 506 Mod JB, TM 515 Mod UB or RTM 506 Mod JB (sold separately).

Suppliers

Company
Product
Description
Supplier Links
Generator CG551AP
The CG551AP is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Voltage: 40 µV to 200 V, accuracy ±0.25% ±1 µV Markers: 10 ns to 5 s, accuracy ±0.01% Slewed Edge Timing: 0.4 ns to 100 ns Pulse Head Rise Time: = 200 ps 100 Hz to 100 kHz frequency range 100%, 20%, 2%, 0.2% distortion ranges The Tektronix CG551AP Programmable Calibration Generator is a microprocessor based oscilloscope calibration generator that is fully programmable. It can be used as part of a computerized system for the calibration and verification of major oscilloscope parameters, including vertical gain, horizontal timing and gain, vertical bandwidth/pulse characteristics, probe accuracy and compensation, current probe accuracy and calibrator output accuracy. Many of the calibration and test steps previously performed by the operator can now be transferred to the computer which executes them in a consistent and error-free manner. The CG551AP is a TM 500 version of the CG 5001 and requires a TM 506 Mod JB, TM 515 Mod UB or RTM 506 Mod JB (sold separately).

The CG551AP is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Voltage: 40 µV to 200 V, accuracy ±0.25% ±1 µV
  • Markers: 10 ns to 5 s, accuracy ±0.01%
  • Slewed Edge Timing: 0.4 ns to 100 ns
  • Pulse Head Rise Time: = 200 ps
  • 100 Hz to 100 kHz frequency range
  • 100%, 20%, 2%, 0.2% distortion ranges

The Tektronix CG551AP Programmable Calibration Generator is a microprocessor based oscilloscope calibration generator that is fully programmable. It can be used as part of a computerized system for the calibration and verification of major oscilloscope parameters, including vertical gain, horizontal timing and gain, vertical bandwidth/pulse characteristics, probe accuracy and compensation, current probe accuracy and calibrator output accuracy. Many of the calibration and test steps previously performed by the operator can now be transferred to the computer which executes them in a consistent and error-free manner. The CG551AP is a TM 500 version of the CG 5001 and requires a TM 506 Mod JB, TM 515 Mod UB or RTM 506 Mod JB (sold separately).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number CG551AP
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details