Tektronix, Inc. Pattern Generator 91P16

Description
The 91P16 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: The Tektronix 91P16 Pattern Generator Module provides stimulus data and clock rates to 25 MHz, data widths of 16, 48 or 80 output channels, up to 10 independently programmable strobes, programmable tri-state output control, external pause, tri-state, and interrupt control inputs and vector count, hold, repeat, and looping operations. Two strobe outputs are provided. The module is designed for use with the DAS 9100 Logic Analyzer.
Description
The 91P16 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: The Tektronix 91P16 Pattern Generator Module provides stimulus data and clock rates to 25 MHz, data widths of 16, 48 or 80 output channels, up to 10 independently programmable strobes, programmable tri-state output control, external pause, tri-state, and interrupt control inputs and vector count, hold, repeat, and looping operations. Two strobe outputs are provided. The module is designed for use with the DAS 9100 Logic Analyzer.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 91P16 - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
91P16
Pattern Generator 91P16
The 91P16 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: The Tektronix 91P16 Pattern Generator Module provides stimulus data and clock rates to 25 MHz, data widths of 16, 48 or 80 output channels, up to 10 independently programmable strobes, programmable tri-state output control, external pause, tri-state, and interrupt control inputs and vector count, hold, repeat, and looping operations. Two strobe outputs are provided. The module is designed for use with the DAS 9100 Logic Analyzer.

The 91P16 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

The Tektronix 91P16 Pattern Generator Module provides stimulus data and clock rates to 25 MHz, data widths of 16, 48 or 80 output channels, up to 10 independently programmable strobes, programmable tri-state output control, external pause, tri-state, and interrupt control inputs and vector count, hold, repeat, and looping operations. Two strobe outputs are provided. The module is designed for use with the DAS 9100 Logic Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 91P16
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details