Tektronix, Inc. Generator HFS9DG2

Description
The HFS9DG2 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Data Time Generator Module Outputs: 4 single-ended Maximum HIGH level: +5.50 V Minimum LOW level: -2.00 V Max p-p amplitude: 5.50 V Min p-p amplitude: 0.01 V (10 mV) Output transition time (20% to 80%): variable (800 ps to 6 ns
Description
The HFS9DG2 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Data Time Generator Module Outputs: 4 single-ended Maximum HIGH level: +5.50 V Minimum LOW level: -2.00 V Max p-p amplitude: 5.50 V Min p-p amplitude: 0.01 V (10 mV) Output transition time (20% to 80%): variable (800 ps to 6 ns

Suppliers

Company
Product
Description
Supplier Links
Generator HFS9DG2
The HFS9DG2 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Data Time Generator Module Outputs: 4 single-ended Maximum HIGH level: +5.50 V Minimum LOW level: -2.00 V Max p-p amplitude: 5.50 V Min p-p amplitude: 0.01 V (10 mV) Output transition time (20% to 80%): variable (800 ps to 6 ns

The HFS9DG2 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Data Time Generator Module
  • Outputs: 4 single-ended
  • Maximum HIGH level: +5.50 V
  • Minimum LOW level: -2.00 V
  • Max p-p amplitude: 5.50 V
  • Min p-p amplitude: 0.01 V (10 mV)
  • Output transition time (20% to 80%): variable (800 ps to 6 ns
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number HFS9DG2
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG6052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details