Tektronix, Inc. TV Generator TSG271

Description
The TSG271 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Precise 12-Bit Digitally Derived Test Signals SCH Phase Accuracy, Guaranteed by Use of a Single DAC Conforms to EBU Statements D23 and D25 Stable Internal Reference, Ideal for Master Sync Operation Reliable Slave Operation Through Use of Digital Genlock Separate Front Panel Genlock and Sync Timing Controls Applications: Test Signal and Sync Generation for Broadcast and Post Production Equipment Maintenance Digital Composite Plant Operations The Tektronix TSG271 PAL Television Generator provides a comprehensive set of test signals integrated with a high stability master sync generator. The TSG271 is well suited for operational applications as well as equipment performance verification and maintenance.
Datasheet
Description
The TSG271 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Precise 12-Bit Digitally Derived Test Signals SCH Phase Accuracy, Guaranteed by Use of a Single DAC Conforms to EBU Statements D23 and D25 Stable Internal Reference, Ideal for Master Sync Operation Reliable Slave Operation Through Use of Digital Genlock Separate Front Panel Genlock and Sync Timing Controls Applications: Test Signal and Sync Generation for Broadcast and Post Production Equipment Maintenance Digital Composite Plant Operations The Tektronix TSG271 PAL Television Generator provides a comprehensive set of test signals integrated with a high stability master sync generator. The TSG271 is well suited for operational applications as well as equipment performance verification and maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG271
The TSG271 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Precise 12-Bit Digitally Derived Test Signals SCH Phase Accuracy, Guaranteed by Use of a Single DAC Conforms to EBU Statements D23 and D25 Stable Internal Reference, Ideal for Master Sync Operation Reliable Slave Operation Through Use of Digital Genlock Separate Front Panel Genlock and Sync Timing Controls Applications: Test Signal and Sync Generation for Broadcast and Post Production Equipment Maintenance Digital Composite Plant Operations The Tektronix TSG271 PAL Television Generator provides a comprehensive set of test signals integrated with a high stability master sync generator. The TSG271 is well suited for operational applications as well as equipment performance verification and maintenance.

The TSG271 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Precise 12-Bit Digitally Derived Test Signals
  • SCH Phase Accuracy, Guaranteed by Use of a Single DAC
  • Conforms to EBU Statements D23 and D25
  • Stable Internal Reference, Ideal for Master Sync Operation
  • Reliable Slave Operation Through Use of Digital Genlock
  • Separate Front Panel Genlock and Sync Timing Controls

Applications:

  • Test Signal and Sync Generation for Broadcast and Post Production
  • Equipment Maintenance
  • Digital Composite Plant Operations

The Tektronix TSG271 PAL Television Generator provides a comprehensive set of test signals integrated with a high stability master sync generator. The TSG271 is well suited for operational applications as well as equipment performance verification and maintenance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG271
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details