Tektronix, Inc. Function Generator FG503

Description
The FG503 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1.0 Hz-3.0 MHz Waveform Outputs: Sine, Square, Triangle Up to 20 Vp-p output Up to +-7.5 V offset VCF The Tektronix FG503 is a 3 MHz function generator plug-in for the TM500 system.The FG503 has six decade frequency multiplier steps, a custom position for user-determined frequency multiplication, a dial calibrated from 1.0 to 30 (uncalibrated from 0.1 to 1.0), The Frequency vernier control working together to select frequencies in overlapping ranges from 1 Hz to 3 MHz. The output frequency can be swept over a 1000:1 ratio by an external voltage.
Description
The FG503 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1.0 Hz-3.0 MHz Waveform Outputs: Sine, Square, Triangle Up to 20 Vp-p output Up to +-7.5 V offset VCF The Tektronix FG503 is a 3 MHz function generator plug-in for the TM500 system.The FG503 has six decade frequency multiplier steps, a custom position for user-determined frequency multiplication, a dial calibrated from 1.0 to 30 (uncalibrated from 0.1 to 1.0), The Frequency vernier control working together to select frequencies in overlapping ranges from 1 Hz to 3 MHz. The output frequency can be swept over a 1000:1 ratio by an external voltage.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - FG503 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
FG503
Function Generator FG503
The FG503 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1.0 Hz-3.0 MHz Waveform Outputs: Sine, Square, Triangle Up to 20 Vp-p output Up to +-7.5 V offset VCF The Tektronix FG503 is a 3 MHz function generator plug-in for the TM500 system.The FG503 has six decade frequency multiplier steps, a custom position for user-determined frequency multiplication, a dial calibrated from 1.0 to 30 (uncalibrated from 0.1 to 1.0), The Frequency vernier control working together to select frequencies in overlapping ranges from 1 Hz to 3 MHz. The output frequency can be swept over a 1000:1 ratio by an external voltage.

The FG503 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range: 1.0 Hz-3.0 MHz
  • Waveform Outputs: Sine, Square, Triangle
  • Up to 20 Vp-p output
  • Up to +-7.5 V offset
  • VCF

The Tektronix FG503 is a 3 MHz function generator plug-in for the TM500 system.The FG503 has six decade frequency multiplier steps, a custom position for user-determined frequency multiplication, a dial calibrated from 1.0 to 30 (uncalibrated from 0.1 to 1.0),

The Frequency vernier control working together to select frequencies in overlapping ranges from 1 Hz to 3 MHz. The output frequency can be swept over a 1000:1 ratio by an external voltage.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number FG503
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details