Tektronix, Inc. Function Generator CFG280

Description
The CFG280 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 11 MHz (Calibrated); 0.01 Hz to 11 MHz (Uncalibrated) 1 Hz to 100 MHz Counter Square, Triangle and Sine Waves; TTL Output 20 dB Attenuator External Gate Input VCF (FM) Input AM 0 to 100% Input for External Sine Wave Internal or External Frequency Sweep The CFG280 combines an 11 MHz function generator with a 1 Hz to 100 MHz frequency counter. The on-board counter allows the operator to set the frequency output of the function generator precisely. This versatile instrument conserves both bench space and budget.
Description
The CFG280 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 11 MHz (Calibrated); 0.01 Hz to 11 MHz (Uncalibrated) 1 Hz to 100 MHz Counter Square, Triangle and Sine Waves; TTL Output 20 dB Attenuator External Gate Input VCF (FM) Input AM 0 to 100% Input for External Sine Wave Internal or External Frequency Sweep The CFG280 combines an 11 MHz function generator with a 1 Hz to 100 MHz frequency counter. The on-board counter allows the operator to set the frequency output of the function generator precisely. This versatile instrument conserves both bench space and budget.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - CFG280 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
CFG280
Function Generator CFG280
The CFG280 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 11 MHz (Calibrated); 0.01 Hz to 11 MHz (Uncalibrated) 1 Hz to 100 MHz Counter Square, Triangle and Sine Waves; TTL Output 20 dB Attenuator External Gate Input VCF (FM) Input AM 0 to 100% Input for External Sine Wave Internal or External Frequency Sweep The CFG280 combines an 11 MHz function generator with a 1 Hz to 100 MHz frequency counter. The on-board counter allows the operator to set the frequency output of the function generator precisely. This versatile instrument conserves both bench space and budget.

The CFG280 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.1 Hz to 11 MHz (Calibrated); 0.01 Hz to 11 MHz (Uncalibrated)
  • 1 Hz to 100 MHz Counter
  • Square, Triangle and Sine Waves; TTL Output
  • 20 dB Attenuator
  • External Gate Input
  • VCF (FM) Input
  • AM 0 to 100% Input for External Sine Wave
  • Internal or External Frequency Sweep

The CFG280 combines an 11 MHz function generator with a 1 Hz to 100 MHz frequency counter. The on-board counter allows the operator to set the frequency output of the function generator precisely. This versatile instrument conserves both bench space and budget.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number CFG280
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details