Tektronix, Inc. Generator DTGM20

Description
The DTGM20 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 4 single-ended (installed in DTG5078) 2 single-ended (installed in DTG5274) 4 SMA connectors Transition timies: < 340 ps (VOL = 0.0, VOH = 1.0) (typ) Transition times: < 760 ps (VOL = -1.0, VOH = 2.0) (typ) Amplitude Resolution: 0.1 to 3.5 Vp-p/5 mV (into 50 ohm) Amplitude Resolution: 0.2 to 7.0 Vp-p/5 mV (into 1 M ohm) DC accuracy: +/-50 mV into 50 ohm to GND Typical Logic supported: TTL, CMOS, (P)ECL, LVPECL
Datasheet
Description
The DTGM20 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 4 single-ended (installed in DTG5078) 2 single-ended (installed in DTG5274) 4 SMA connectors Transition timies: < 340 ps (VOL = 0.0, VOH = 1.0) (typ) Transition times: < 760 ps (VOL = -1.0, VOH = 2.0) (typ) Amplitude Resolution: 0.1 to 3.5 Vp-p/5 mV (into 50 ohm) Amplitude Resolution: 0.2 to 7.0 Vp-p/5 mV (into 1 M ohm) DC accuracy: +/-50 mV into 50 ohm to GND Typical Logic supported: TTL, CMOS, (P)ECL, LVPECL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator DTGM20
The DTGM20 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 4 single-ended (installed in DTG5078) 2 single-ended (installed in DTG5274) 4 SMA connectors Transition timies: < 340 ps (VOL = 0.0, VOH = 1.0) (typ) Transition times: < 760 ps (VOL = -1.0, VOH = 2.0) (typ) Amplitude Resolution: 0.1 to 3.5 Vp-p/5 mV (into 50 ohm) Amplitude Resolution: 0.2 to 7.0 Vp-p/5 mV (into 1 M ohm) DC accuracy: +/-50 mV into 50 ohm to GND Typical Logic supported: TTL, CMOS, (P)ECL, LVPECL

The DTGM20 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 4 single-ended (installed in DTG5078)
  • 2 single-ended (installed in DTG5274)
  • 4 SMA connectors
  • Transition timies: < 340 ps (VOL = 0.0, VOH = 1.0) (typ)
  • Transition times: < 760 ps (VOL = -1.0, VOH = 2.0) (typ)
  • Amplitude Resolution: 0.1 to 3.5 Vp-p/5 mV (into 50 ohm)
  • Amplitude Resolution: 0.2 to 7.0 Vp-p/5 mV (into 1 M ohm)
  • DC accuracy: +/-50 mV into 50 ohm to GND
  • Typical Logic supported: TTL, CMOS, (P)ECL, LVPECL
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number DTGM20
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details