Tektronix, Inc. Pattern Generator CSA907T

Description
The CSA907T is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: GPIB and RS-232-C Remote Control Internal PLL Synthesized Clock Source Operating Frequency up to 700 MHz TTL, ECL and PECL I/O Compatible Tektronix BERT Test Set
Description
The CSA907T is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: GPIB and RS-232-C Remote Control Internal PLL Synthesized Clock Source Operating Frequency up to 700 MHz TTL, ECL and PECL I/O Compatible Tektronix BERT Test Set

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - CSA907T - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
CSA907T
Pattern Generator CSA907T
The CSA907T is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: GPIB and RS-232-C Remote Control Internal PLL Synthesized Clock Source Operating Frequency up to 700 MHz TTL, ECL and PECL I/O Compatible Tektronix BERT Test Set

The CSA907T is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • GPIB and RS-232-C Remote Control
  • Internal PLL Synthesized Clock Source
  • Operating Frequency up to 700 MHz
  • TTL, ECL and PECL I/O Compatible
  • Tektronix BERT Test Set
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number CSA907T
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details